Catalog Object Cloud
TP-Link

TP-Link VIGI 4MP Outdoor Full-Color Dual-Lens Varifocal Pan Tilt Network Camera

Product code:
VIGI C540V
Brand:
TP-Link
Product family:
VIGI
Product name:
VIGI 4MP Outdoor Full-Color Dual-Lens Varifocal Pan Tilt Network Camera
GTIN (EAN/UPC):
4895252500844, 4895252500837
Bullet Points TP-Link VIGI 4MP Outdoor Full-Color Dual-Lens Varifocal Pan Tilt Network Camera:
  • 4MP Super-High Definition: 4MP offers more than enough pixels to pick up some of the more discreet details
  • 24h Full-Color: Captures 24 hours of full-color details, even in pitch-black conditions, thanks to large-aperture lens, a high-sensitivity sensor, and 4× attached supplemental lights
  • 3× Zoom: Allows for closer viewing of objects in expansive areas
  • Instant Zoom: Zooming is instant without suffering from delays and image dragging
  • Human & Vehicle Classification: Distinguishes humans and vehicles from other objects, so you receive more accurate event notifications
  • Smart Detection: Receive notifications and check feeds when someone crosses a boundary, enters an area you've set, obstructs the camera, removes/abandons objects, or enters/exits certain region
  • Powerful Pan Tilt: Customized patrol routes and auto tracking provide more intelligent options to monitor key areas and improve security within your property
  • Active Defense: Warn potential intruders instantly with sound and light when abnormal events
  • Two-Way Audio: With voice intercom support, carry two-way conversations while watching your feed from anywhere
  • H.265+: Compresses the video size without sacrificing video quality, easing the network load and saving disk space
  • IP66 Waterproof: Reliable IP66 for stable outdoor performance
  • Flexible Management and Storage: Take full control over your security via four management methods: the web UI, NVR UI, VIGI app, and VIGI Security Manager. Local storage is available for each method, as well as onboard storage with SD card slot (up to 256GB)
Warranty:
3 year limited warranty
Long product name TP-Link VIGI 4MP Outdoor Full-Color Dual-Lens Varifocal Pan Tilt Network Camera:
1/3” Progressive Scan CMOS, f 4-12 mm, F1.6, 2560 X 1440 px, IR LED850nm 30m Max, RJ45 10/100M, POE, 139x136x107 mm
TP-Link VIGI 4MP Outdoor Full-Color Dual-Lens Varifocal Pan Tilt Network Camera:
See More With Less
4MP Outdoor Full-Color Dual-Lens
Varifocal Pan Tilt Network Camera

Clarity and Colors, All in One
Monitor 24-hour clear and colorful details even in pitch dark night. VIGI Full-Color camera provides maximum 4MP resolutions and ensures colorful monitoring with its large-aperture lens, high-sensitivity sensor, and attached supplemental lights.

Powerful Pan Tilt
Cover every corner flexibly with VIGI’s Pan Tilt camera. Customized patrol routes provide more intelligent and quick options to monitor key areas (up to 8 points for each route).

Human & Vehicle Classification
Integrated AI chips support advanced algorithms to distinguish humans and vehicles from other objects. You can flexibly customize alarm rules to match your monitoring needs and receive more accurate event notifications.

Automatic Tracking
Continues following specified moving persons or vehicles with Pan Tilt cameras intelligently analyzing the image. Track the path efficiently when there should be little movement in the area.

Smart Detection for Efficient Monitoring
By setting the detection rules in advance, VIGI AI-powered cameras can accurately capture various abnormal events. This will greatly reduce false alarms and cover your specified monitoring needs in different scenarios.

Active Defense
Warn potential intruders instantly with sound and light when abnormal events are detected.

Two-Way Audio
With voice intercom support, carry two-way conversations while watching your feed from anywhere.

PoE & IP66
Outdoor PoE connection makes your wiring remarkably easy. Reliable IP66 enables stable outdoor performance.

Smart Video Coding by H.265+
Compresses the video size without sacrificing video quality, easing the network load and saving disk space.

Flexible Storage
Local storage is available for each method, as well as onbsoard storage with an SD card slot (up to 256 GB).

Remote Management
Take full control over your security anytime and anywhere on the VIGI app or client.

One system. Full security.
Run your business with peace of mind.
The VIGI professional surveillance system by TP-Link is dedicated to protecting the business you’ve worked hard to build — whenever, wherever. Our outstanding functions, reliable quality guarantees, and simplified installation work together to ensure your business stays safe and sound.