Catalog Object Cloud
NETGEAR

NETGEAR WAX620 3600 Mbit/s White Power over Ethernet (PoE)

Product code:
WAX620-100EUS
Brand:
NETGEAR
Product name:
WAX620
GTIN (EAN/UPC):
0606449154511, 606449154511, 10606449154518
Bullet Points NETGEAR WAX620 3600 Mbit/s White Power over Ethernet (PoE):
  • 2.4 GHz 1200 Mbit/s
  • 5 GHz 2400 Mbit/s
  • Maximum data transfer rate: 3600 Mbit/s
  • IEEE 802.11ax, IEEE 802.11i, IEEE 802.3af, IEEE 802.3at
  • EAP-TLS, PEAP, SSL/TLS, TTLS, WPA, WPA2, WPA3
  • Power over Ethernet (PoE)
  • Internal
Long product name NETGEAR WAX620 3600 Mbit/s White Power over Ethernet (PoE):
3.6 Gb/s, 2.4/5 GHz, 2.5G LAN, IEEE 802.11ax, 12 VDC, 2.5A, 205.7x205.7x34.3 mm
NETGEAR WAX620 3600 Mbit/s White Power over Ethernet (PoE):
Get powerful and reliable WiFi 6 connectivity for all your devices, even in high-density environments. Simplified enterprise-grade security and networking for the smaller business.

High-Performance Business WiFi
Faster and more reliable dual band WiFi 6 with 8 streams and up to 2.4Gbps in 5GHz band and 1.2Gbps in 2.4GHz band

Ideal for High Density Environments
Ultimate WiFi performance for schools, hotels, restaurants, and conference centers.

Greater Network Capacity
Enjoy 4x more connection capacity than your current WiFi and improved efficiency for longer battery life.

Seamless Wireless Mesh
Wire-free installation with other WAX620, WAX610, WAX610Y, WAC540, or WAC564 creates the perfect seamless business network.

Multi-Gigabit Speed
Includes a 2.5 Gbps Ethernet port with PoE for high speed wired network connectivity and easy wiring

Easy Setup
Set up, configure, and manage with NETGEAR Insight

Flexible Mounting
Easy to securely install on the wall of a suspended ceiling with the hardware included

Business-Level Security
WPA3 for the highest level of WiFi connection security

8 Wireless Networks (SSIDs)
Separate and secure networks for admin, guests, employees and IoT devices like cameras, locks and more

Separate VLANs
Keep admin, employee, visitor, HR, Finance department networks safely separated from each other