Catalog Object Cloud
Epson

Epson EH-TW7100 Standard throw projector 3000 ANSI lumens 3LCD UHD 4K (3840x2160) 3D White

Product code:
V11H959040
Brand:
Epson
Product name:
EH-TW7100
GTIN (EAN/UPC):
8715946670843
Bullet Points Epson EH-TW7100 Standard throw projector 3000 ANSI lumens 3LCD UHD 4K (3840x2160) 3D White:
  • 4K PRO-UHD for crisp, clear images: Watch native 4K and upscale non-4K content
  • Easy to set up and access content: Stream content by plugging devices into either of the two HDMI ports
  • High-quality and affordable: Flexible features that deliver a 4K experience at an affordable price
  • Engaging big screen experience: Get the best out of movies, sports and gaming
  • Watch a movie a day for seven years: 5,000 hours lamp life in Eco mode
Warranty:
2 year
Long product name Epson EH-TW7100 Standard throw projector 3000 ANSI lumens 3LCD UHD 4K (3840x2160) 3D White:
3LCD, 3000 lum, 4K PRO-UHD, 16:9, 100000:1, 32dB, 387W, 6.9kg
Epson EH-TW7100 Standard throw projector 3000 ANSI lumens 3LCD UHD 4K (3840x2160) 3D White:
Get advanced, high-end features at an affordable price with this 4K PRO-UHD projector. With a display that reaches up to 500", you can enjoy the latest 4K content, with superior image quality and a high contrast ratio. Lining up the picture is effortless using lens shift, optical zoom and keystone correction. It's easy to set up, stream content and get sound with built-in speakers or Bluetooth.

4K PRO-UHD for superior image quality
Experience bright, vivid colours with this affordable 4K PRO-UHD1 projector. By delivering an equally high White and Colour Light Output of 3,000 lumens, it achieves both a high brightness and intense colours. The high contrast ratio of 100,000:1 delivers deep blacks and clearly defined shadows, and the frame interpolation gives sharper fast-moving images.

Big screen experience
Feel immersed in your home entertainment with an engaging big screen experience. This projector can create a display size up to 500", can play 2D and 3D content and boasts noise cancelling technology. Lens shift, zoom and keystone correction ensure that your picture is exactly where you want it to be.

Smart connectivity solutions
Plug and play 4K content simply by inserting a streaming device in the back of the projector so it's ready to go at a moment's notice. You can also display 4K content from a games console, set top box, Blu-ray player, tablet or other device via the two HDMI ports. Sound is taken care of with two built-in 10w speakers, or connect to sound bars wirelessly via Bluetooth.