Catalog Object Cloud
Ricoh

Ricoh fi-7700 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Product code:
PA03740-B001
Brand:
Ricoh
Product name:
fi-7700
GTIN (EAN/UPC):
4939761308987
Bullet Points Ricoh fi-7700 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
  • Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • Colour scanning Duplex scanning
  • LCD Built-in display
  • A3 Scanning media types supported: Envelopes, Plain paper, Plastic Card, Thin paper
  • Maximum scan size: 304.8 x 5588 mm Sensor type: Triple CCD
  • USB port
  • Power supply type: AC 64 W
Long product name Ricoh fi-7700 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
fi-7700 - ADF/Flatbed, 50.8 x 69 mm - 304.8 x 431.8 mm, 2x CCD, 600dpi, USB 3.1, 35kg
Ricoh fi-7700 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
fi-7700, Heavy-duty & flexible production scanner for professional use


- Instant processing performance at 100 ppm / 200 ipm (A4, landscape, colour, 200/300 dpi)
- Mixed batch scanning – A8 to A3 from 20-413 g/m²
- Folded documents up to A1 and longer
- 300 sheet ADF, rotatable ADF and flatbed
- 30,000 document daily duty cycle
- Paper Protect function which protects jam by detecting abnormalities in sound (iSOP: Intelligent Sonic Paper
- Protection) and document length
- Flexible design and LCD panel for easy operation
- Independent Side Guides for easily aligning mixed size document
- Comes with PaperStream IP (TWAIN/ISIS) and PaperStream Capture; Ricoh developed scanner driver and
- Image enhancement plus batch capture software application.

Flexible – durable – high volume scanning
With scanning speeds of 100 ppm/200 ipm (200/300 dpi), the fi-7700 greatly improves process efficiency. Large volumes of information can be captured from various media, including thin paper, plastic cards, envelopes and long page documents.

Smooth paper flow
The fi-7700 automatically adjusts to paper weights from 20-413 g/m². The straight paper path reduces the load on a document and assures reliable scanning regardless of the condition and type of a document. By simply sliding a lever to non-separation mode, you can easily scan thick and long documents folded in half, multi-layered document sets and envelopes.

Innovative paper feeding mechanisms
Skew Reducer automatically handles sheets of paper in a stack individually, so that if one sheet is fed-in skewed, subsequent sheets are not forced into physical skew. This ensures that all information in the documents is captured correctly, even in batches with mixed document formats.

The Paper Protection function monitors document movement and automatically stops feeding when any irregularities are detected.

Form follows function
The fi-7700’s ADF unit slides to either side or rotates by 180 degrees. The LCD on the operation panel reveals the scanner status at a glance and enables instant operation.

Lower workload before and after scanning
The Automatic Document Feeder’s (ADF) independent side guides move to exactly the position required for each batch. The adjustable stacker side guides support neat alignment of processed documents. The fi-7700 flatbed consecutively scans thick, fragile or bound documents even with the document cover open.

PaperStream IP and PaperStream Capture
The fi-7700 comes bundled with PaperStream IP, an integrated scanner driver and image enhancement module that is built on TWAIN/ISIS standards offering user friendly operability, intuitive high quality image creation and real time processing that will benefit post scan routines like OCR. PaperStream Capture enhances the document capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.

Service and Support
A one year Advance Exchange is offered as a standard warranty and this includes online support along with parts/labour and shipping costs. Advance Exchange involves the delivery of a refurbished scanner which replaces the faulty scanner.

Service upgrades are available that extends the warranty period to 3 years and additionally offers the possibility for items like onsite service with impressive response and repair times, accidental damage cover and remote desktop support.