AISENS Aluminum USB-C to HDMI 2.1 8K@60Hz Converter Cable, USB-C/M-HDMI/M, Black, 1.0m
Product code:
A109-0711
Brand:
AISENS
Product name:
Aluminum USB-C to HDMI 2.1 8K@60Hz Converter Cable, USB-C/M-HDMI/M, Black, 1.0m
GTIN (EAN/UPC):
8436574708639
Bullet Points AISENS Aluminum USB-C to HDMI 2.1 8K@60Hz Converter Cable, USB-C/M-HDMI/M, Black, 1.0m:
- The HDMI port supports the maximum resolution 8K@60HZ(7680x4320p) and color depth 48 bit/px. Backwards compatible with previous HDMI specifications
- Compatible with Thunderbolt 3 and 4
- Note: NOT all devices with USB-C connection can work with this converter. ONLY USB-C connected devices that support Thunderbolt 3/4 or DP ALT mode (DisplayPort Alt Mode or DisplayPort Alternate Mode) can work with this converter. Please check your device manual before using this converter to avoid compatibility issue
- Bandwidth up to 48Gbps
- No software or drivers required, a fully plug and play solution
Long product name AISENS Aluminum USB-C to HDMI 2.1 8K@60Hz Converter Cable, USB-C/M-HDMI/M, Black, 1.0m:
Aluminum USB-C to HDMI 2.1 8K@60Hz Converter Cable, USB-C/M-HDMI/M, Black, 1.0m
AISENS Aluminum USB-C to HDMI 2.1 8K@60Hz Converter Cable, USB-C/M-HDMI/M, Black, 1.0m:
AISENS® – USB-C to HDMI 2.1 converter, with USB-C male connector on one end and HDMI 8K 2.1 male on the other