Conceptronic AMDIS09B 1080p Windows Hello Face Recognition Webcam
Product code:
AMDIS09B
Brand:
Conceptronic
Product name:
AMDIS09B 1080p Windows Hello Face Recognition Webcam
GTIN (EAN/UPC):
4015867241509
Bullet Points Conceptronic AMDIS09B 1080p Windows Hello Face Recognition Webcam:
- Compatible with Windows 11/10 Hello Face, allowing fast and secure login using facial recognition without the need for a password
- Equipped with an 80-degree wide-angle lens that delivers sharp, high-definition images and Full HD 1080p video, making it ideal for video calls, live streaming, and online meetings
- Weighs just 120g, offering easy portability and convenience for professionals on the go
- Offers simple Plug-and-Play installation with no drivers required; just connect and start using it immediately
- Built-in microphone with echo and noise reduction technology ensures crystal-clear sound for natural, face-to-face-like conversations
Long product name Conceptronic AMDIS09B 1080p Windows Hello Face Recognition Webcam:
AMDIS09B 1080p Windows Hello Face Recognition Webcam
Conceptronic AMDIS09B 1080p Windows Hello Face Recognition Webcam:
The 1080p Windows Hello Face Recognition Webcam is built for convenience, security, and high-quality communication. Fully compatible with Windows 11/10 Hello Face, it allows quick and secure login through facial recognition without the need for a password. An 80-degree wide-angle lens captures sharp, Full HD 1080p video, making it ideal for live streaming, video calls, and virtual meetings. Weighing just 120g, it is lightweight and easy to carry, perfect for professionals on the go. Setup is simple with Plug-and-Play functionality and no drivers required. The built-in microphone features echo and noise reduction technology, delivering crystal-clear audio for natural and seamless conversations.