Lindy 20m USB 2.0 Active Extension
Product code:
42631
Brand:
Lindy
Product name:
20m USB 2.0 Active Extension
GTIN (EAN/UPC):
4002888426312
Bullet Points Lindy 20m USB 2.0 Active Extension:
- 20 metre USB 2.0 Active Extension Repeater Lead
- Supports transfer rates up to 480Mbps
- For even greater distances simply connect 2 cables in series
- Plug and Play
- 2 year warranty
Long product name Lindy 20m USB 2.0 Active Extension:
20m USB 2.0 Active Extension
Lindy 20m USB 2.0 Active Extension:
The Lindy USB 2.0 Active Extension Cable uses built-in active electronics to extend the cable length of a USB 2.0 device by an additional 20m whilst continuing to support data transfer rates of up to 480Mbps.
With its USB A male and USB A female connector it allows multiple Type A devices such as storage devices, webcams and other Type A devices to be connected at longer distances to PCs, laptops and tablets, while also ensuring flexible positioning.
Up to 2 extension cables can be chained together to achieve a distance of 40m.
The Lindy USB 2.0 Active Extension Cable is compatible with all USB Type A equipped computers. With plug and play functionality, this extension cable can be installed quickly and with minimum fuss, ideal for both professional and first time users.
It is recommended that this extender is used with low power or self powered USB peripherals and not high power consuming devices.
With its USB A male and USB A female connector it allows multiple Type A devices such as storage devices, webcams and other Type A devices to be connected at longer distances to PCs, laptops and tablets, while also ensuring flexible positioning.
Up to 2 extension cables can be chained together to achieve a distance of 40m.
The Lindy USB 2.0 Active Extension Cable is compatible with all USB Type A equipped computers. With plug and play functionality, this extension cable can be installed quickly and with minimum fuss, ideal for both professional and first time users.
It is recommended that this extender is used with low power or self powered USB peripherals and not high power consuming devices.