Catalog Object Cloud
UNYKAch

UNYKAch CPU Cooler UNYCOOL H60 ARGB

Product code:
UK326101
Brand:
UNYKAch
Product name:
CPU Cooler UNYCOOL H60 ARGB
GTIN (EAN/UPC):
8436617921223
Bullet Points UNYKAch CPU Cooler UNYCOOL H60 ARGB:
  • Processor Air cooler 12 cm
  • Supported processor sockets: LGA 1851, LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket AM5, Socket FM1, Socket FM2
  • 59.98 cfm Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 120 x 25 mm
  • Grey
  • 1 pc(s)
Long product name UNYKAch CPU Cooler UNYCOOL H60 ARGB:
CPU Cooler UNYCOOL H60 ARGB
UNYKAch CPU Cooler UNYCOOL H60 ARGB:
Enhance your PC’s performance by lowering CPU temperatures with the UNYCOOL H60 ARGB cooler. Its sturdy construction, optimized airflow, and 9-blade fan deliver powerful and quiet cooling, thanks to the 120 mm PWM fan. Compatible with a wide range of sockets (LGA 1151, LGA 1200, LGA 1700, AM4), it ensures easy and flexible installation. Built with high-quality aluminum and copper, it provides excellent heat dissipation and long-lasting durability.

COMPACT AND EFFICIENT DESIGN

The UNYCOOL H60 ARGB is engineered for setups that require maximum efficiency in limited spaces. Measuring 120 x 84 x 151 mm, it fits easily into compact cases without interfering with RAM modules or nearby components.

HIGH-PERFORMANCE COOLING

This cooler features a high-density extruded aluminum block that maximizes airflow. Equipped with a 120 mm PWM thermal sensor fan, it reaches speeds up to 2,000 RPM, offering the perfect balance between performance and noise control. Its six copper heat pipes ensure fast and efficient heat transfer, supporting CPUs with TDPs of up to 180W.
An ideal solution for demanding tasks such as advanced office work, graphic design, intensive browsing, or high-definition multimedia consumption.

WIDE COMPATIBILITY

Thanks to its smart compact design, the H60 ARGB prevents interference with RAM slots and is compatible with a variety of Intel and AMD platforms:
Intel: Socket 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM

CUSTOMIZABLE ARGB LIGHTING

Customize your setup with vibrant lighting effects, fully compatible with ARGB motherboards from brands like ASUS, MSI, and Gigabyte. Unlock 16.8 million colors and create a gaming environment that matches your style.

CUSTOMIZABLE ARGB QUICK AND EASY INSTALLATION

The UNYCOOL H60 ARGB comes with all the necessary accessories for a secure and hassle-free installation on both Intel and AMD platforms, plus thermal paste for maximum efficiency right from the start.

Package contents:

1 - Intel mounting kit.
2 - AMD mounting kit.
3 - Backplate.
4 - Screw set.
5 - Thermal paste.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.