Catalog Object Cloud
Thrustmaster

Thrustmaster Viper TQS Mission Pack Black USB Flight Sim Analogue / Digital PC

Product code:
4060254
Brand:
Thrustmaster
Product name:
Viper TQS Mission Pack
GTIN (EAN/UPC):
3362934003296, 0663296424181, 663296424181
Bullet Points Thrustmaster Viper TQS Mission Pack Black USB Flight Sim Analogue / Digital PC:
  • Analogue / Digital Flight Sim PC
  • Wired USB
  • Black
  • Cable
Long product name Thrustmaster Viper TQS Mission Pack Black USB Flight Sim Analogue / Digital PC:
296 x 230 x 260 mm, 3338 g
Thrustmaster Viper TQS Mission Pack Black USB Flight Sim Analogue / Digital PC:
n a nutshell
A legend returns with Viper TQS, the famous throttle quadrant system from the Viper, officially licensed by the U.S. Air Force and compatible with PC. Take your cockpit to the next level of performance and experience outstanding ergonomics with a 1:1 scale replica featuring metal handle casing and buttons, plus realistic and iconic control switches. Viper TQS replicates the realistic controls, flight kinematics and sensations experienced by real Viper pilots.

UNDER THE HOOD
OFFICIAL REPLICA OF THE VIPER TQS
Take your cockpit to the next level of performance with the U.S. Air Force Viper TQS (Throttle Quadrant System) for PC. Experience outstanding ergonomics with a 1:1 scale replica featuring metal handle casing and buttons from the legendary Viper.

LEGENDARY FLIGHT KINEMATICS
Enjoy faithful replication of the Viper throttle’s mechanical movement along its axis, with thrilling and smooth travel thanks to metal bearings. Viper TQS reproduces the real feeling with its legacy axis rail with access to Idle/Cutoff and Afterburner detents, via mechanical levers and handle rotation. It’s also easy to switch to a 100% linear axis.

ICONIC DOGFIGHT FUNCTIONS
Viper TQS provides you with real-world sensations via features such as metal control knobs, a Chaff/Flare slap switch to deploy countermeasures in air combat, and blackout switches for better immersion in your dogfights.

ADJUSTABLE FRICTION
Enjoy firm, linear travel with no dead zones on the throttle thanks to the adjustable friction. Die-cast metal construction ensures constant friction that won’t decrease over time, with 16-bit surgical precision thanks to the H.E.A.R.T (HallEffect AccuRate Technology) magnetic sensor.

VERSATILE AND VR-READY
Keep your enemies in your line of sight! Each of the 21 action buttons is easy to access — and easy to find, even if you’re wearing a VR headset. You can also take advantage of the VR switch, allowing you to zoom in your Point of View so that you never miss any of the action.

SCALABLE THROTTLE
Unleash the potential of Viper TQS by expanding its flight and combat capabilities with Viper Panel (sold separately) — a high-quality, backlit add-on module with 43 buttons (including 11 virtual ones), landing gear lever, and jettison function (for emergencies), as well as one trim wheel (axis).