Catalog Object Cloud
Conceptronic

Conceptronic DONN29G 6-in-1 USB 3.2 Gen 2 Docking Station, 4K60Hz HDMI, USB-A 10Gbps x 2, USB-C 10Gbps, GbE LAN, 140W USB PD 3.1

Product code:
DONN29G
Brand:
Conceptronic
Product name:
DONN29G 6-in-1 USB 3.2 Gen 2 Docking Station, 4K60Hz HDMI, USB-A 10Gbps x 2, USB-C 10Gbps, GbE LAN, 140W USB PD 3.1
GTIN (EAN/UPC):
4015867239629
Bullet Points Conceptronic DONN29G 6-in-1 USB 3.2 Gen 2 Docking Station, 4K60Hz HDMI, USB-A 10Gbps x 2, USB-C 10Gbps, GbE LAN, 140W USB PD 3.1:
  • 6-in-1 USB-C to HDMI/USB-C PD/USB-A (10Gbps)/USB-C (10Gbps)/GbE multiport adapter
  • Supports HDMI resolutions up to 4K 60Hz
  • Supports USB Power Delivery (PD) 3.1 up to 140W
  • Provides a Gigabit Ethernet port with speeds up to 1000Mbps
  • Supports Wake-on-LAN feature to startup computers remotely
  • USB 3.2 Gen 2 SuperSpeed (10Gb/s)
  • Multi-platform support: Windows, macOS, ChromeOS, Linux, Android, iOS
  • Simple Plug and Play installation
  • Cable length: 25cm
  • Aluminum casing for heat dissipation
Long product name Conceptronic DONN29G 6-in-1 USB 3.2 Gen 2 Docking Station, 4K60Hz HDMI, USB-A 10Gbps x 2, USB-C 10Gbps, GbE LAN, 140W USB PD 3.1:
DONN29G 6-in-1 USB 3.2 Gen 2 Docking Station, 4K60Hz HDMI, USB-A 10Gbps x 2, USB-C 10Gbps, GbE LAN, 140W USB PD 3.1
Conceptronic DONN29G 6-in-1 USB 3.2 Gen 2 Docking Station, 4K60Hz HDMI, USB-A 10Gbps x 2, USB-C 10Gbps, GbE LAN, 140W USB PD 3.1:
This 6-in-1 Docking Station expands your device’s USB Type-C functionality with HDMI, USB-C PD, USB-C (10Gbps), USB-A (10Gbps), and RJ45 ports. It’s an ideal solution for MacBooks or Windows laptops with built-in wireless connectivity but no Ethernet port. Featuring a Gigabit Ethernet connection, it ensures fast and reliable wired network access. Additionally, the docking station supports up to 140W power delivery for compatible laptops or tablets with USB-C PD 3.1 support.

The docking station enables USB-C-compatible laptops, tablets, or smartphones to connect to an HDMI-enabled display, delivering stunning 4K Ultra HD resolution at a 60Hz refresh rate. With data transfer speeds of up to 10Gbps, it ensures stable and efficient performance, making it ideal for home entertainment, office presentations, and classroom teaching.