Catalog Object Cloud
StarTech.com

StarTech.com USB 3.0 to Gigabit Ethernet Network Adapter, 10/100/1000 Mbps, USB to RJ45, USB 3.0 to LAN Adapter, USB 3.0 Ethernet Adapter (GbE), TAA Compliant

Product code:
USB31000S
Brand:
StarTech.com
Product name:
USB 3.0 to Gigabit Ethernet Network Adapter, 10/100/1000 Mbps, USB to RJ45, USB 3.0 to LAN Adapter, USB 3.0 Ethernet Adapter (GbE), TAA Compliant
GTIN (EAN/UPC):
0065030848404, 065030848404, 0031112761916, 031112761916
Bullet Points StarTech.com USB 3.0 to Gigabit Ethernet Network Adapter, 10/100/1000 Mbps, USB to RJ45, USB 3.0 to LAN Adapter, USB 3.0 Ethernet Adapter (GbE), TAA Compliant:
  • USB NETWORK ADAPTER: USB to RJ45 adapter adds an Ethernet port to your computer supporting up to Gigabit speeds on 10/100/1000 Mbps Networks; Ideal for reliable wired gigabit network connections, or as an alternative to WiFi
  • FULL FEATURED: USB to Ethernet dongle; Uses ASIX AX88179A Chipset for native compatibility with laptops and desktops, and 2-in-1's computers; USB Bus Powered; Status & Activity LED's indicators
  • OS COMPATIBILITY: USB NIC adapter for laptop; Works with Windows versions 7 and up, Windows Server, macOS 10.14 and up, Ubuntu 20.04 Kernel 5.15 and up (LTS Versions only), and ChromeOS, TAA Compliant
  • TECHNICAL SPECS: USB 3.2 Gen 1 Type-A (5 Gbps); Compatible with USB 3.0/2.0; 1x RJ45; 4K Jumbo Frames; VLAN Tagging; Wake on LAN; Energy Efficient Ethernet (EEE); Supports twisted pair crossover & auto detection (Auto-MDIX); Color: Black
  • CONNECTIVITY TOOLS: Provided with this device, the application improves performance and security, featuring MAC Address Changer & Wi-Fi Auto Switch utilities
Warranty:
2 Years
Long product name StarTech.com USB 3.0 to Gigabit Ethernet Network Adapter, 10/100/1000 Mbps, USB to RJ45, USB 3.0 to LAN Adapter, USB 3.0 Ethernet Adapter (GbE), TAA Compliant:
StarTech USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Adapter, USB to RJ45 Adapter, TAA Compliant
StarTech.com USB 3.0 to Gigabit Ethernet Network Adapter, 10/100/1000 Mbps, USB to RJ45, USB 3.0 to LAN Adapter, USB 3.0 Ethernet Adapter (GbE), TAA Compliant:
Add Gigabit Ethernet network connectivity to a Laptop or Desktop through a USB 3.0 port

The USB31000S USB 3.0 to Gigabit Ethernet Adapter adds a single RJ45 Ethernet port to a USB-enabled computer system, with support for Gigabit network connections at full bandwidth, unlike USB 2.0 adapters.

This compact USB 3.0 network adapter is backward compatible with older USB 2.0/1.x computer systems (speed limited by USB bus), making it the ideal portable replacement network adapter or laptop accessory. Plus, with support for features such as Jumbo Frames, VLAN tagging and Wake on LAN (WOL), the adapter offers a versatile Gigabit network solution for home and business users alike.

Enhance Productivity and Device Management with the StarTech Connectivity Tools Application

Developed to improve performance and security, StarTech Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:

• MAC Address Pass-Through Utility : To improve network security.

• Wi-Fi Auto Switch Utility : Enabling users to quickly access faster network speeds via wired LAN.

Visit www.StarTech.com/Connectivity-Tools for more information and to download the StarTech Connectivity Tools.