Catalog Object Cloud
StarTech.com

StarTech.com USB-C Speakerphone Docking Station, Mini Portable Conference Speaker and Audio Dock, USB-C to VGA/4K HDMI, 2x USB-A Hub, Mic/Speaker, Teams/Zoom/Softphone Speakerphone

Product code:
DKTBRSPMPD
Brand:
StarTech.com
Product name:
USB-C Speakerphone Docking Station, Mini Portable Conference Speaker and Audio Dock, USB-C to VGA/4K HDMI, 2x USB-A Hub, Mic/Speaker, Teams/Zoom/Softphone Speakerphone
GTIN (EAN/UPC):
0065030882149, 065030882149
Bullet Points StarTech.com USB-C Speakerphone Docking Station, Mini Portable Conference Speaker and Audio Dock, USB-C to VGA/4K HDMI, 2x USB-A Hub, Mic/Speaker, Teams/Zoom/Softphone Speakerphone:
  • RECREATE A CONFERENCE ROOM EXPERIENCE: Ideal for hybrid travel use between the office, shared workspaces, huddle and boardrooms & work-from-home (WFH) virtual meetings; Converts any desk into a tele-conference space
  • OPTIMIZED FOR MS TEAMS: Optimized for Microsoft Teams and fully compatible with other UC/softphone applications like Zoom, Skype & Google Meet; Call control buttons work with UC platform software (+/- volume, answer/hang up, mute)
  • FLEXIBLE SETUP: USB bus powered or USB Power Delivery (100W) with external USB-C power adapter (15W for dock); 22in (56cm) wraparound cable for extended reach to reduce connector strain on 2-in-1 devices (Surface Pro 7 & up) or laptops on riser stands
  • COMPATIBILITY: Thunderbolt 4 & 3, USB Type C; HP/Lenovo/Dell/MacBook/Chromebook; Supports Windows, macOS, iOS (iPhone 15 [Plus/Pro/Max] and up), Chrome OS, HDMI 4K 60Hz output (DP 1.4 Alt Mode); Intel 11th / 12th Gen Processors, Apple M1 / M2 / Pro / Max
  • ALL-IN-ONE USB-C SPEAKERPHONE: USB-C speaker, microphone & multiport adapter, HDMI 4K 60Hz HDR (DP 1.4 alt mode)/4K 30Hz (DP 1.2 alt mode) or VGA, 2x USB-A 3.2 Gen 1 hub (5Gbps), Shared USB-C 5Gbps port or 100W PD pass-through (85W laptop charging)
Warranty:
3 Years
Long product name StarTech.com USB-C Speakerphone Docking Station, Mini Portable Conference Speaker and Audio Dock, USB-C to VGA/4K HDMI, 2x USB-A Hub, Mic/Speaker, Teams/Zoom/Softphone Speakerphone:
StarTech.com USB-C Speakerphone Docking Station, Mini Portable Conference Speaker and Audio Dock, USB-C to VGA/4K HDMI, 2x USB-A Hub, Mic/Speaker, Teams/Zoom/Softphone Speakerphone (DKTBRSPMPD)
StarTech.com USB-C Speakerphone Docking Station, Mini Portable Conference Speaker and Audio Dock, USB-C to VGA/4K HDMI, 2x USB-A Hub, Mic/Speaker, Teams/Zoom/Softphone Speakerphone:
Dual Omni-Directional Microphones | USB Type-C to HDMI or VGA (DP Alt Mode) | Built-in 22in (56cm) Wraparound Cable

This USB Type-C Conference Speaker Mini Dock features a speakerphone, HDMI/VGA video output, USB-C PD pass-through/data, a USB-A x2 hub, a built-in USB-C host cable, and tap/touch buttons with LED indicators. It simplifies a workstation setup, converting any desk into a teleconferencing space. The dock features HDMI or VGA single-video output. It has 2 USB-A ports and a USB-C port with the option for Power Delivery (PD) pass-though.. The Conference Speaker Dock connects to the host device, using a built-in wraparound 22 in. (56 cm) USB-C host cable. Connect this host cable to a USB-C or Thunderbolt 3/4™ port.

Unified Collaboration Platform Compatibility

The Speakerphone Dock is optimized for use with Unified Communications (UC) platforms, such as Microsoft Teams, Zoom, Google Meet, etc. The dock features buttons that intuitively control functions within the UC platform:

• Call Button - Tap to receive and accept an incoming call.
• Hang up Button - Tap to disconnect from the current call or to reject an incoming call.
• +/- Volume Buttons - Tap to adjust the system volume.
• Mute Button - Tap to disable the built-in microphone.

The dock is optimized for Microsoft Teams and fully compatible with other UC/softphone applications including Zoom, Skype, and Google Meet.

Conference Speaker and Omnidirectional Microphones

Capture voices from up to 7.5ft (2.3m) away, using the dual-omnidirectional microphones (100Hz to 10kHz) with echo cancellation and noise reduction. The microphones are ideal for capturing audio in mid-size meeting rooms (6-8 people) or from any location in a home office room. The speakers deliver 89dB (100Hz - 20kHz) distortion-free high-definition audio.

Easy Deployment

The speaker dock features docking station connectivity options in a quick-to-deploy format. Connect an HDMI or VGA enabled display device for single-video output. The HDMI video output supports resolutions up to 4K 60Hz. The VGA video output supports resolutions up to 1080p 60Hz.

Power and charge the connected laptop by connecting the host computer's USB-C power adapter to the USB-C PD 3.0 pass-though port. Alternatively, power the speaker dock with bus power. In this configuration, the USB-C PD port can be used to connect a USB 3.2 Gen 1 (5Gbps) peripheral.

The dock also features a built-in 22 in. (56 cm) cable to provide extended reach that reduces port/connector strain on 2-in-1 devices like the Surface Pro 7/8, or when used with laptops on a riser stand. The docking station supports Windows, macOS, and Chrome OS. Connect to Thunderbolt 3/4 and USB Type-C laptops from HP, Lenovo, Dell, and Apple.

Compact and Portable

Integrated wrap-around cable management enables the cable to be tucked away to prevent tangling during transit. The small desktop foot print is ideal for hybrid travel use between the office, and work-from-home virtual meetings.

Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application

Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:

•

Advanced Windows Layout Utility : Setup and save custom windows layouts.

•

USB Event Monitoring Utility : Track and log connected USB devices.

For more information and to download the StarTech.com Connectivity Tools application, please visit: www.startech.com/connectivity-tools

This product is backed for 3-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.

The StarTech.com Advantage