Catalog Object Cloud
Lindy

Lindy 3m DisplayPort 1.2 Cable, Cromo Line

Product code:
36303
Brand:
Lindy
Product name:
3m DisplayPort 1.2 Cable, Cromo Line
GTIN (EAN/UPC):
4002888363037
Bullet Points Lindy 3m DisplayPort 1.2 Cable, Cromo Line:
  • Superior performance and design DisplayPort cable
  • Supports UHD resolutions up to 4K 4096x2160@60Hz 4:4:4 10bit
  • Chrome design ABS housing, 24K gold plated connectors and contacts
  • Triple shielded cable, corrosion resistant, high performance tinned copper 28AWG conductors
  • DisplayPort 1.2, 4K, 3D, 21.6Gbps; 10 year warranty
Long product name Lindy 3m DisplayPort 1.2 Cable, Cromo Line:
3m DisplayPort 1.2 Cable, Cromo Line
Lindy 3m DisplayPort 1.2 Cable, Cromo Line:
From the Lines cable connectivity concept developed by Lindy, Cromo Line DisplayPort cables are high performance, designer connections that combine premium construction materials with striking connector architecture.

Cromo Line DisplayPort Cables feature triple shielded construction with 28AWG conductors for premium performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

UHD resolutions up to 4K 4096x2160@60Hz 4:4:4 10bit, including stereoscopic 3D, are supported. Cromo Line DisplayPort cables are capable of delivering 4:4:4 colour spacing for the most accurate colour representation possible.

Cromo Line cables feature sleek chrome design ABS housing to complement the aesthetics of style focused commercial and home applications.

Cromo Line DisplayPort cables are available in lengths from 0.5m to 5m.