MSI MAG A650GLS PCIE5 power supply unit 650 W 24-pin ATX ATX Black
Product code:
MAG A650GLS PCIE5
Brand:
MSI
Product name:
MAG A650GLS PCIE5
GTIN (EAN/UPC):
4711377292306, 4711377292290
Bullet Points MSI MAG A650GLS PCIE5 power supply unit 650 W 24-pin ATX ATX Black:
- Supports Nvidia® GeForce RTX™ 50 series graphics cards
- Native 12V-2x6 connector
- Dual-color 12V-2x6 cable
- 80 PLUS Gold certified
- Optimized the sound level
- Main 105oC capacitor
- Embossed Jacket Cables, the cables are more bending and routing
- Industrial level protection with OCP/ OTP/ OPP/ SCP/ OVP/ UVP/ SIP/ NLO
Long product name MSI MAG A650GLS PCIE5 power supply unit 650 W 24-pin ATX ATX Black:
80 PLUS Gold, 90%, Full Modular, 135 mm, 24-pin ATX, Fluid Dynamic Bearing, Active PFC, 650 W, 100-240 V, 50-60 Hz, OCP/ OTP/ OPP/ SCP/ OVP/ UVP/ SIP/ NLO, 1 x ATX 24 pin, 2 x EPS 4+4 pin, 1 x PCI-E, 2 x PCI-E 6+2 pin, 5 x SATA, 2 x Peripheral 4 pin, Black, 150 x 150 x 86 mm
MSI MAG A650GLS PCIE5 power supply unit 650 W 24-pin ATX ATX Black:
Featuring ATX 3.1 and PCIe 5.1 support with native 12V-2x6 connectors, these PSUs are built to handle NVIDIA’s 50 series graphics cards and AI PCs with ease. Advanced thermal solutions ensure cool, stable, and efficient operation, even under heavy loads, giving you the reliability and durability you need for gaming, streaming, or AI-powered tasks.
MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.
MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.