Catalog Object Cloud
Conceptronic

Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan

Product code:
CNBCOOLPADL4F
Brand:
Conceptronic
Product name:
THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan
GTIN (EAN/UPC):
4015867190722
Bullet Points Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan:
  • Suitable for laptops up to 15.6"
  • 4 ultra-silent 8cm fans built in
  • 2-level height adjustment
  • USB powered with pass-through connector
Warranty:
2 years
Long product name Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan:
15.6", USB, 25 x 257 x 360 mm, 567 g
Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan:
The Conceptronic notebook cooling pad will maintain safe and comfortable running of your portable device, using 2 quiet yet powerful fans. The cooling pad is USB powered, so it can work anywhere without the need for a power socket. The pad is cleverly designed with a groove for your USB chord, to avoid the wire becoming tangled and getting damaged.
The USB cable features a pass-through connector, so that all USB ports on the device are still available.
A handy and versatile addition to mobile work and play.