Catalog Object Cloud
AISENS

AISENS USB-C to HDMI/USB-C/Type A USB 3.0 Converter, 3 in 1, Grey, 15cm

Product code:
A109-0669
Brand:
AISENS
Product name:
USB-C to HDMI/USB-C/Type A USB 3.0 Converter, 3 in 1, Grey, 15cm
GTIN (EAN/UPC):
8436574707892
Bullet Points AISENS USB-C to HDMI/USB-C/Type A USB 3.0 Converter, 3 in 1, Grey, 15cm:
  • It is allowed to use all three ports (HDMI, USB3.0 and USB-C) at the same time
  • The HDMI port supports the maximum resolution 4Kx2K@30Hz
  • USB 3.0 port supports transfer speed up to 5Gbps, backwards compatible with USB 2.0, 1.1 etc
  • The USB-C port only supports charging up to 65W (USB Power Delivery – USB-PD), it does NOT support data transmission
  • No software or drivers required, a fully plug and play solution
Long product name AISENS USB-C to HDMI/USB-C/Type A USB 3.0 Converter, 3 in 1, Grey, 15cm:
USB-C to HDMI/USB-C/Type A USB 3.0 Converter, 3 in 1, Grey, 15cm
AISENS USB-C to HDMI/USB-C/Type A USB 3.0 Converter, 3 in 1, Grey, 15cm:
AISENS® – USB-C to HDMI/USB-C/Type A USB 3.0 converter, 3 in 1, with USB Type-C male connector on one end and HDMI 4K@30Hz female, USB 3.0 female and USB-C female on the other other.