Nanocable 10.15.3002 HDMI cable 1.8 m HDMI Type A (Standard) Black
Product code:
10.15.3002
Brand:
Nanocable
Product name:
10.15.3002
GTIN (EAN/UPC):
8433281006263
Bullet Points Nanocable 10.15.3002 HDMI cable 1.8 m HDMI Type A (Standard) Black:
- Elbow connector provides the connection in confined space. EJ.: connection of the HDMI cable in the part rear of the TV mounted on the wall
- High quality connectors armored in gold. Multiple Shielding for maximum reduction of potential interference. Manufactured with copper conductors (copper OFC - Oxygen Free Copper - 99.99%) of high quality that guarantees the maximum quality of transmissionup to 340 MHz bandwidth (10, 2Gbps).
- High-speed, bi-directional network with speeds oup to 100 Mbps.upports functionality of channel of return of audio.upports resolutions of video of 4 K by 2 K (3840 × 2160 24 Hz / 25 Hz / 30 Hz; 4096 × 2160 24 Hz) and 1080 p.
- It allows 3D over HDMI when connected to HDMI devices.
- Additional color spaces (sYCC601, RGB & YCC601)up to 120 Hz frame refresh rates.upports DOLBY True-HD and DTS-HD.
- 8 channels of decompression of digital audio at 192 kHz with 24 bits rate.upports protection of content of high width of ba...
Long product name Nanocable 10.15.3002 HDMI cable 1.8 m HDMI Type A (Standard) Black:
High speed with ethernet HDMI angled cable, A/M-A/M, black, 1.8m
Nanocable 10.15.3002 HDMI cable 1.8 m HDMI Type A (Standard) Black:
High Speed HDMI cable with Ethernet (V1.4) with elbow type A male connector on one end and type A male connector on the other.