Catalog Object Cloud
iiyama

iiyama ProLite XB2791QS-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Product code:
XB2791QS-B1
Brand:
iiyama
Product family:
ProLite
Product name:
XB2791QS-B1
GTIN (EAN/UPC):
4948570127443
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite XB2791QS-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
  • 68.6 cm (27") Black
  • Height adjustment 15 cm Built-in speaker(s)
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1
  • Screen shape: Flat
  • Maximum refresh rate: 75 Hz Response time (MPRT): 1 ms
  • 2560 x 1440 pixels Quad HD Panel type: IPS
  • Energy efficiency class (SDR): D ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XB2791QS-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
27” QHD IPS monitor with ergonomic stand & 4-side slim bezel
iiyama ProLite XB2791QS-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
The ProLite XB2791QS features a 27'' QHD (2560x1440) display with a sleek 4-side ultra slim bezel design, helping you create a clean and modern multi-monitor workspace. The IPS panel delivers sharp detail, vivid colours and consistent brightness from all angles. Flicker-free technology and a blue light reducer enhance eye comfort, especially during extended use. Its ergonomic stand offers 15cm of height adjustment along with tilt, swivel and pivot functions, so you can easily position the screen to suit your posture and stay comfortable throughout the day. Integrated speakers and a headphone socket support a clutter-free desk setup while providing convenient audio for calls. With EPEAT Silver registration and TCO Certified compliance, the XB2791QS supports both efficient work and responsible energy use.