Mars Gaming MCPUX5ARGB computer cooling system Processor Air cooler 12 cm Black 1 pc(s)
Product code:
MCPUX5ARGB
Brand:
Mars Gaming
Product name:
MCPUX5ARGB
GTIN (EAN/UPC):
8435693109433
Bullet Points Mars Gaming MCPUX5ARGB computer cooling system Processor Air cooler 12 cm Black 1 pc(s):
- Advanced Cooling with ARGB Lighting
- 280W TDP for extreme heat dissipation
- 5 next-generation HCT heatpipes
- 120mm SI Extreme-Silence PWM fan
- Customizable ARGB illumination
Long product name Mars Gaming MCPUX5ARGB computer cooling system Processor Air cooler 12 cm Black 1 pc(s):
MCPU-X5ARGB Heatsink, 280W TDP, 120 mm, PWM, Black
Mars Gaming MCPUX5ARGB computer cooling system Processor Air cooler 12 cm Black 1 pc(s):
MCPU-X5ARGB Heatsink
The MCPU-X5ARGB takes high-performance cooling to the next level, combining extreme power, ultra-silent operation, optimized stability, and advanced ARGB lighting. Designed for hardware enthusiasts and professionals, it features five next-generation HCT heatpipes and a thermal capacity of up to 280W TDP, ensuring efficient heat dissipation even under the most demanding conditions. Its 120mm SI Extreme-Silence fan, equipped with FDB bearings and a hyper-balanced copper core, delivers optimized airflow with minimal noise, adapting dynamically to system needs with PWM control. Additionally, the MCPU-X5ARGB is fully compatible with ARGB motherboards and controllers and includes an extra cable for automatic lighting activation without the need for software or external controllers.
Silent Power & Extreme Cooling: 280W TDP
The MCPU-X5ARGB is engineered for maximum thermal efficiency without compromising silence. Its five next-generation HCT heatpipes with a copper base and aluminum fins optimize heat transfer, providing up to 280W TDP—perfect for high-performance systems.
Customizable ARGB Lighting
The MCPU-X5ARGB’s fan features a fully customizable ARGB lighting system, compatible with ARGB motherboards and controllers, allowing seamless synchronization with the rest of your setup. For added flexibility, it includes an extra cable for automatic lighting activation, eliminating the need for additional configurations.
SI Extreme-Silence ARGB Fan
The MCPU-X5ARGB integrates a 120mm PWM fan with ARGB lighting, merging top-tier thermal performance with striking aesthetics. Built with FDB bearings and a hyper-balanced copper core, it ensures exceptional durability and stability. Its adjustable speed range of 800 to 2000 RPM delivers efficient airflow while keeping noise levels to a minimum, dynamically adapting to system demands.
Stable, Vibration-Free Operation
To ensure a smooth and silent experience, the MCPU-X5ARGB includes anti-vibration rubber pads, effectively reducing noise and maintaining stable, uninterrupted operation, even under maximum load.
Versatile Compatibility
Designed for seamless integration into a wide range of configurations, the MCPU-X5ARGB supports an extensive selection of sockets, including Intel LGA 1851/1700/1200/1156/1155/1151/1150/1366 and AMD AM5/AM4, ensuring adaptability to high-performance platforms.
The MCPU-X5ARGB takes high-performance cooling to the next level, combining extreme power, ultra-silent operation, optimized stability, and advanced ARGB lighting. Designed for hardware enthusiasts and professionals, it features five next-generation HCT heatpipes and a thermal capacity of up to 280W TDP, ensuring efficient heat dissipation even under the most demanding conditions. Its 120mm SI Extreme-Silence fan, equipped with FDB bearings and a hyper-balanced copper core, delivers optimized airflow with minimal noise, adapting dynamically to system needs with PWM control. Additionally, the MCPU-X5ARGB is fully compatible with ARGB motherboards and controllers and includes an extra cable for automatic lighting activation without the need for software or external controllers.
Silent Power & Extreme Cooling: 280W TDP
The MCPU-X5ARGB is engineered for maximum thermal efficiency without compromising silence. Its five next-generation HCT heatpipes with a copper base and aluminum fins optimize heat transfer, providing up to 280W TDP—perfect for high-performance systems.
Customizable ARGB Lighting
The MCPU-X5ARGB’s fan features a fully customizable ARGB lighting system, compatible with ARGB motherboards and controllers, allowing seamless synchronization with the rest of your setup. For added flexibility, it includes an extra cable for automatic lighting activation, eliminating the need for additional configurations.
SI Extreme-Silence ARGB Fan
The MCPU-X5ARGB integrates a 120mm PWM fan with ARGB lighting, merging top-tier thermal performance with striking aesthetics. Built with FDB bearings and a hyper-balanced copper core, it ensures exceptional durability and stability. Its adjustable speed range of 800 to 2000 RPM delivers efficient airflow while keeping noise levels to a minimum, dynamically adapting to system demands.
Stable, Vibration-Free Operation
To ensure a smooth and silent experience, the MCPU-X5ARGB includes anti-vibration rubber pads, effectively reducing noise and maintaining stable, uninterrupted operation, even under maximum load.
Versatile Compatibility
Designed for seamless integration into a wide range of configurations, the MCPU-X5ARGB supports an extensive selection of sockets, including Intel LGA 1851/1700/1200/1156/1155/1151/1150/1366 and AMD AM5/AM4, ensuring adaptability to high-performance platforms.