EnGenius Cloud Managed AP Wall-Plate 11ax Wi-Fi6 400+867Mbps 2T2R GbE PoE.af 2x4 & 2x 5dBi ia
Product code:
ECW215
Brand:
EnGenius
Product name:
Cloud Managed AP Wall-Plate 11ax Wi-Fi6 400+867Mbps 2T2R GbE PoE.af 2x4 & 2x 5dBi ia
GTIN (EAN/UPC):
0655216010741, 655216010741, 4713361935961
Bullet Points EnGenius Cloud Managed AP Wall-Plate 11ax Wi-Fi6 400+867Mbps 2T2R GbE PoE.af 2x4 & 2x 5dBi ia:
- Cloud Managed with AP & Mesh mode
- 802.11ax Wave 2 (Wi-Fi 6) technology
- Throughput speed of 1,200 Mbps (5 GHz) and 574 Mbps (2.5 GHz)
- Gigabit Ethernet PoE-in port and 12V DC Input for flexible power options
- 2 GE-port support 802.3af/at PoE-in
- Power VoIP Phones or other PoE devices with PoE out
- Quick-scan device register & configuration and remote monitoring & troubleshooting
- Cloud manage an unlimited number of APs from anywhere with the EnGenius Cloud App
- Mesh Wireless Support simplifies setup, optimizes signals & self-heals
Long product name EnGenius Cloud Managed AP Wall-Plate 11ax Wi-Fi6 400+867Mbps 2T2R GbE PoE.af 2x4 & 2x 5dBi ia:
2.4 GHz + 5 GHz, IEEE 802.11ax, 802.11a/b/g/n/ac, MU-MIMO, 140 x 90 x 40 mm, 269 g
EnGenius Cloud Managed AP Wall-Plate 11ax Wi-Fi6 400+867Mbps 2T2R GbE PoE.af 2x4 & 2x 5dBi ia:
EnGenius Cloud Managed Wi-Fi 6 Wall-Plate Access Point ECW215 delivers throughput speeds up to 1,200 Mbps (5 GHz) & 574 Mbps (2.4 GHz), and equips with 2 GE-port supporting 802.3af/at PoE-in. Featuring remote management, Gigabit Ethernet PoE port, 12/48V DC input, quick-scan device registration, and EnGenius Cloud App for unlimited AP management. Mesh Wireless Support streamlines setup and optimizes signal quality.