Tacens Anima AHD1 storage drive enclosure HDD enclosure Black 2.5"
Product code:
AHD1
Brand:
Tacens Anima
Product name:
AHD1
GTIN (EAN/UPC):
4713105964172
Bullet Points Tacens Anima AHD1 storage drive enclosure HDD enclosure Black 2.5":
- HDD enclosure Serial ATA 2.5"
- Number of storage drives supported: 1
- USB connectivity
- 5 Gbit/s
- Black
Long product name Tacens Anima AHD1 storage drive enclosure HDD enclosure Black 2.5":
USB 3.0, 1x 2.5" SATA, Hot-Swap, Black
Tacens Anima AHD1 storage drive enclosure HDD enclosure Black 2.5":
Design
This USB 3.0 enclosure is made of a high quality sleek aluminum design, it is very light and it has a LED status indicator.
Features
AHD1 USB 3.0 case, fits all 2.5″ SATA hard disks (9.5mm height), it allows an ultra-fast data transfer of 5Gbps and it has a capacity of up to 1TB.
Its installation is very easy and is compatible with Mac and Windows.
Connections
It provides Hot-Swap support.
This USB 3.0 enclosure is made of a high quality sleek aluminum design, it is very light and it has a LED status indicator.
Features
AHD1 USB 3.0 case, fits all 2.5″ SATA hard disks (9.5mm height), it allows an ultra-fast data transfer of 5Gbps and it has a capacity of up to 1TB.
Its installation is very easy and is compatible with Mac and Windows.
Connections
It provides Hot-Swap support.