Catalog Object Cloud
Sharp

Sharp ES-NIB714BWNA washing machine Front-load 7 kg 1400 RPM White

Product code:
ES-NIB714BWNA
Brand:
Sharp
Product name:
ES-NIB714BWNA
GTIN (EAN/UPC):
4550556143615
A means that the product is best rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Sharp ES-NIB714BWNA washing machine Front-load 7 kg 1400 RPM White:
  • Built-in Front-load 7 kg 1400 RPM White
  • Built-in display
  • Colour, Cottons 20°C, Cottons 60°C, Delicate/silk, Eco 40-60°C, Mix, Pre-wash, Quick, Quick 15min, Rinse, Spin/drain, Steam, Synthetics 40°C
  • Overflow protection Load balancing system Foam control system
  • Delayed start timer Remaining time indication Child lock
  • Spin-drying class: B
  • B 74 dB
  • A 45 kWh 45 L