Beko b300 BDFN26431W Freestanding Full Size Dishwasher with HygieneIntense
Product code:
BDFN26431W
Brand:
Beko
Product family:
b300
Product name:
BDFN26431W Freestanding Full Size Dishwasher with HygieneIntense
GTIN (EAN/UPC):
8690842582417, 8690842467134, 8690842883415
Bullet Points Beko b300 BDFN26431W Freestanding Full Size Dishwasher with HygieneIntense:
- Removable Sliding Cutlery Basket
- Quick Programmes
- Half Load Function
- SteamGloss® Function
- HygieneIntense Programme
- 14 Place Setting Capacity
Long product name Beko b300 BDFN26431W Freestanding Full Size Dishwasher with HygieneIntense:
BDFN26431W Freestanding Full Size Dishwasher with HygieneIntense
Beko b300 BDFN26431W Freestanding Full Size Dishwasher with HygieneIntense:
Choose an intensive hygiene option when you need it with this Freestanding Full Size Dishwasher. HygieneIntense uses high temperatures to eliminate 99.9% of bacteria and viruses*. Featuring six programmes, including the Mini 30' for a full load of lightly soiled dishes when time is short.
Disclaimer Beko b300 BDFN26431W Freestanding Full Size Dishwasher with HygieneIntense $BDFN26431W:
When using tablet detergent or dishwasher models that automatically detect your detergent type, will extend programme durations by 20 minutes to optimise the washing and drying performance.To add the HygieneIntense programme to your HygieneShieldTM dishwasher, auto door opening must be disabled. Check out our dedicated FAQ page explaining how to turn off the auto door opening function.