Nanocable 10.20.1900-L30-Y networking cable Yellow 0.3 m Cat6a SF/UTP (S-FTP) Round
Product code:
10.20.1900-L30-Y
Brand:
Nanocable
Product name:
10.20.1900-L30-Y
GTIN (EAN/UPC):
8433281011335
Bullet Points Nanocable 10.20.1900-L30-Y networking cable Yellow 0.3 m Cat6a SF/UTP (S-FTP) Round:
- Complies with standards ANSI / TIA / EIA 568-B-1, CAT6A, ISO / IEC 11801 CLASE E (2nd Edition), CENELEC EN 50173-1, IEC 61156-5, CENELEC EN 50288-6-1, IEC 61156-6, CENELEC EN 50288-6-2. Resistance to the spread of the flames according to IEC 60332-1-2.
- Conductive OFC (Oxygen Free Copper), purity 99.9% with diameter AWG26 that guarantees the transfer of data
- Halogen free ( LSZH o LSOH o LS0H o LSFH ), fire retardant and fumes low emission according to IEC60332-1.
- Length: 0.30 m
- Color: Yellow
- Standards: RoHS
- Performance test: 100% tested
Long product name Nanocable 10.20.1900-L30-Y networking cable Yellow 0.3 m Cat6a SF/UTP (S-FTP) Round:
AWG26 LSZH Cat.6A SFTP RJ45 Ethernet patch cable, yellow, 0.30 m
Nanocable 10.20.1900-L30-Y networking cable Yellow 0.3 m Cat6a SF/UTP (S-FTP) Round:
Ethernet patchcord LSZH Category 6A SFTP AWG26, 100% copper, with type RJ45 connector on both ends