Catalog Object Cloud
TooQ

TooQ GaN Wall Charger 2USB-C/PD + USB-A/QC 65W, White

Product code:
TQWC-GANQC2PD65WT
Brand:
TooQ
Product name:
GaN Wall Charger 2USB-C/PD + USB-A/QC 65W, White
GTIN (EAN/UPC):
8433281012585
Bullet Points TooQ GaN Wall Charger 2USB-C/PD + USB-A/QC 65W, White:
  • Manufacturing with Gan (Gallium Nitride), allows a more efficient current supply, reducing the high temperatures that the devices endure. In addition, this technology provides the advantage of being able to further reduce the size of our chargers
  • Input: 100-240V 50/60Hz 1.5A
  • USB-C1 output:
  • 5V/3A 9V/3A 12V/3A 15V/3A 20V/3.25A
  • USB-C2 output:
  • USB-A output:
  • 5V/3A 5V/4.5A 9V/3A 12V/3A
  • USB-C1+USB-C2: 45W+20W
  • USB-C1+USB-A: 45W+18W
  • USB-C2+USB-A: 5V/3A 15W
  • USB-C1+USB-C2+USB-A: 45W+15W
Long product name TooQ GaN Wall Charger 2USB-C/PD + USB-A/QC 65W, White:
GaN Wall Charger 2USB-C/PD + USB-A/QC 65W, White
TooQ GaN Wall Charger 2USB-C/PD + USB-A/QC 65W, White:
Fast and small! Its manufacture with GaN (Gallium nitride ) allows s more efficient power supply by decreasing the high temperatures that other devices supports. What are you waiting for?