Catalog Object Cloud
ASUS

ASUS ROG STRIX B850-E GAMING WIFI AMD B850 Socket AM5 ATX

Product code:
90MB1J60-M0AAY0
Brand:
ASUS
Product name:
ROG STRIX B850-E GAMING WIFI
GTIN (EAN/UPC):
4711387769300, 0197105769304, 197105769304
Bullet Points ASUS ROG STRIX B850-E GAMING WIFI AMD B850 Socket AM5 ATX:
  • AMD Socket AM5 AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, AMD Ryzen 9000 Series
  • PC ATX AMD B850 Realtek ALC4080 7.1 channels
  • DDR5-SDRAM 4 DIMM Maximum internal memory: 256 GB
  • HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 9
  • BIOS type: UEFI AMI 256 Mbit Clear CMOS button
  • 5 Gigabit Ethernet Wi-Fi Wi-Fi 7 (802.11be) Bluetooth 5.4
Long product name ASUS ROG STRIX B850-E GAMING WIFI AMD B850 Socket AM5 ATX:
AMD B850, AM5, 4 x DIMM slots, max. 256GB, DDR5, Wi-Fi 7, Bluetooth 5.4, Realtek 5Gb Ethernet, 256 Mb Flash ROM, UEFI AMI BIOS, ATX
ASUS ROG STRIX B850-E GAMING WIFI AMD B850 Socket AM5 ATX:
ROG STRIX B850-E gaming wifi
The ROG Strix B850-E Gaming WiFi is engineered to harness the full potential of AMD Ryzen™ 9000 Series processors. Featuring PCIe® 5.0 support, AI Overclocking, AI Networking II, and AEMP, setup is streamlined while performance is maximized. One USB4® Type-C port and WiFi 7 with Realtek 5Gb Ethernet ensure top-tier connectivity, while robust heatsinks keep M.2 drives cool under heavy loads. This motherboard not only meets the demands of gaming and professional applications but also delivers the power and connectivity essential for advanced AI PC applications.
Disclaimer ASUS ROG STRIX B850-E GAMING WIFI AMD B850 Socket AM5 ATX $90MB1J60-M0AAY0:
1. Overclocking and/or undervolting AMD processors and memory, including without limitation, altering clock frequencies / multipliers or memory timing / voltage, to operate outside of AMD’s published specifications will void any applicable AMD product warranty, even when enabled via AMD hardware and/or software. This may also void warranties offered by the system manufacturer or retailer. Users assume all risks and liabilities that may arise out of overclocking and/or undervolting AMD processors, including, without limitation, failure of or damage to hardware, reduced system performance and/or data loss, corruption or vulnerability. GD-106.
© 2024 Advanced Micro Devices, Inc. All rights reserved. AMD, the AMD Arrow logo, Radeon, Ryzen and combinations thereof are trademarks of Advanced Micro Devices, Inc. Other product names used in this publication are for identification purposes only and may be trademarks of their respective owners.