Catalog Object Cloud
CLUB3D

CLUB3D USB Type-C 4-port 10G Data hub with PD3.0 Charging

Product code:
CSV-1548
Brand:
CLUB3D
Product name:
USB Type-C 4-port 10G Data hub with PD3.0 Charging
GTIN (EAN/UPC):
8719214472962, 0841615103249, 841615103249
Bullet Points CLUB3D USB Type-C 4-port 10G Data hub with PD3.0 Charging:
  • Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • Ports quantity: 4
  • USB Power Delivery (USB PD)
  • Black
Long product name CLUB3D USB Type-C 4-port 10G Data hub with PD3.0 Charging:
USB-C 4-port 10G Data hub with PD3.0 Charging
CLUB3D USB Type-C 4-port 10G Data hub with PD3.0 Charging:
The Club 3D CSV-1548 USB-C® 4-port 10G Data hub with PD3.0 Charging, the compact and comprehensive super fast data hub allows you virtually to connect all data transfer peripherals, including phones/tablets. The hub is compatible with both new USB peripherals as well as downwards compatible to legacy USB devices, max data tranfer rate up to 10Gbps(1280MB/s). Extended connection for existing devices, such as a hard drive, SSD, USB flash,mouse, keyboard and/or printer. The Hub also supports Power Delivery 3.0 charging on 1 port.