Catalog Object Cloud
FSP

FSP Hydro PTM PRO 850W Power supply unit ATX ATX2.52 Black

Product code:
PPA8502200
Brand:
FSP
Product name:
Hydro PTM PRO 850W Power supply unit ATX ATX2.52 Black
GTIN (EAN/UPC):
4713224522772
Bullet Points FSP Hydro PTM PRO 850W Power supply unit ATX ATX2.52 Black:
  • Intel Latest CPU Ready
  • Global Safety Approved
  • High Efficiency ≧ 92%
  • Powerful +12V Single Rail Design
  • Quiet Durable Cooling
  • Full Japanese Electrolytic Capacitors
  • Compliance with Newest ATX 12V V2.52 & EPS 12 v2.92 Standards
  • Intelligent Fan Speed Control Circuit Design
  • Full Protections OCP,OVP, SCP,OPP,OTP, UVP
  • High Wattages with 80PLUS® Platinum Certification
  • Unique product ID with changeable side stickers for DIY enthusiasts and gamers
Warranty:
10-Years
Long product name FSP Hydro PTM PRO 850W Power supply unit ATX ATX2.52 Black:
850 W, 80 PLUS Platinum, ATX, 100-240V, Active PFC Ef. ≥ 92%
FSP Hydro PTM PRO 850W Power supply unit ATX ATX2.52 Black:
The FSP Hydro PTM PRO series offers high efficiency and longevity to your PC build. Our proprietary conformal coating protects the power supply from dust, humidity, stains, and harsh environments. The Hydro PTM PRO has been designed to reliably operate at a relative humidity of up to 95%. It also features a semi-fanless eco mode that will suspend fan operation until the load has exceeded 30%. This feature can be controlled with the simple flick of a switch located next to the on/off button for easy access. This model also includes fully modular black ribbon cables for DIY enthusiasts looking to create cleaner builds. The FSP Hydro PTM PRO is a top-of-the-line power supply that delivers function, efficiency, and style making it a great addition to any system.