Catalog Object Cloud
ASUS

ASUS Vivobook 15 F1502ZA-EJ1117W Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Product code:
90NB0VX2-M01ND0
Brand:
ASUS
Product family:
Vivobook
Product series:
15
Product name:
F1502ZA-EJ1117W
GTIN (EAN/UPC):
4711387059463, 0197105059467, 197105059467
12th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 12th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Bullet Points ASUS Vivobook 15 F1502ZA-EJ1117W Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
  • Windows 11 Home 64-bit
  • Intel Core i5-1235U (12MB Cache)
  • 39.6 cm (15.6") Full HD 1920 x 1080
  • 8GB DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name ASUS Vivobook 15 F1502ZA-EJ1117W Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
Intel Core i5-1235U (12MB Cache), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit
ASUS Vivobook 15 F1502ZA-EJ1117W Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
Immersive visuals, easy portability.
ASUS VivoBook is the perfect combination of beauty and performance. Available in multiple colors and finishes, VivoBook 15 is a Windows 10 laptop powered by the latest Generation Intel® Core™ i7 processor with 16GB RAM and NVIDIA® GeForce® MX130 graphics*. It boasts a dual-storage design that combines the fast data speeds of an SSD with the large capacities of an HDD. It’s the ideal laptop for daily computing and entertainment.

Thinner and lighter
ASUS VivoBook 15 is thinner and lighter than ever: It weighs just 1.5 kg* and has an amazingly thin 19.4mm profile. It’s an everyday laptop with the weight and compactness of an ultrabook.
* Specifications may vary by region

NanoEdge display with ultra narrow bezel
Fitting a 15.6-inch Full HD display into a frame size that’s typical of a 14-inch laptop isn’t easy – but the ultrathin bezel of the NanoEdge display on the VivoBook 15 makes it possible. With the 7.8mm bezel on the NanoEdge display, VivoBook 15 has an incredible 80% screen-to-body ratio — so you get more screen for more immersive viewing. The Full HD display also features 178° wide-view technology to ensure that colors and contrast remain vivid and bold, even when viewed at sharp angles. It’s the perfect solution for sharing content with friends and colleagues.

Amazing performance
ASUS VivoBook 15 is powered by up to the latest Generation Intel Core i7 processor, with up to 16GB DDR4 RAM and NVIDIA GeForce MX130 graphics* for smooth visuals and great gaming experiences. It also features dual-band 2x2 802.11ac* Wi-Fi for superfast internet connections.
ASUS VivoBook 15 features Intel® Optane™ memory technology to accelerate hard disk performance for faster multitasking and app loading times, and reduced boot-up and resume times. Intel Optane provides SSD-like levels of performance, while at the same time allowing you to enjoy the large storage capacity of a traditional hard disk drive.

Lively colors, stunning finishes
The stylish ASUS VivoBook 15 is available in a high-gloss spun finish in Star Grey, Rouge and Pearl White. Whichever color or finish you chose, there’s one that’s right for you.

Superfast data, large storage capacity
The dual-storage design of the ASUS VivoBook 15 provides the best of both worlds — with blistering data speeds of a 512GB SSD and large storage capacities of a 2TB HDD. Install apps on the SSD for superfast response times, and use the HDD to house large files such as movies, music libraries and photo albums.

Complete connectivity, including USB Type-C
A USB 3.1 port with a reversible USB Type-C™ connector makes connecting devices quick and easy. USB 3.1 provides data transfer speeds as fast as 5Gbps — up to 10X faster than USB 2.0 connections! You can transfer photos, music and large video files in a fraction of the time: Transferring a movie with a file size of 2GB takes less than two seconds.

Enjoy a world of color with ASUS Splendid technology
ASUS Splendid visual optimization technology provides the very best visuals for any type of content. It features four display modes which can be accessed with a single click. Normal mode is ideal for daily tasks; Vivid mode optimizes contrast to deliver stunning photos and video; Eye Care mode reduces blue-light levels to ease eye strain; and Manual mode allows for personalized color adjustments.

Pixel-perfect video
ASUS Tru2Life Video technology makes any video look amazing. Through intelligent algorithms, it optimizes the sharpness and contrast of every pixel in every frame by 150% to produce incredibly vivid and realistic imagery — every time!

Expansive audio, tuned by experts
ASUS SonicMaster is a combination of hardware, software and audio tuning designed with the goal of giving you the very best audio experiences. A professional-grade codec ensures precise audio encoding and decoding, while amplifiers, large speakers and resonance chambers ensure powerful audio delivery and deeper bass. Additional signal processing and tuning help refine minute details, filter noise and improve audio clarity — so you get truly immersive sound.

Fully optimized audio
ASUS Audio Wizard is a powerful software suite that makes it easy to achieve the ideal audio balance for any type of content. It also offers manual settings options, so you can take full control of your audio mix. Music mode brings your favorite songs to life; Movie mode produces cinema-quality audio; Recording mode optimizes settings for crystal-clear audio recording; Gaming mode provides truly immersive in-game audio; and Speech mode enhances the clarity of real-time dialogue in any application.

Stay cool — even after hours of use
Laptop cooling is important because it directly affects your computing experience. ASUS IceCool technology uses smart fan control, thin heat pipes and clever design to create an efficient cooling system that keeps the average surface temperature of the palm rest below 36°C — lower than body temperature. This allows for robust cooling performance and ultimate user comfort.

A safe fast-charging and longer-lasting battery
ASUS VivoBook laptops feature ASUS SuperBattery technology that offers a 3X longer lifespan than standard lithium-ion cylinder batteries. The high-quality battery is complemented with new ASUS Battery Health Charging technology, which prolongs battery lifespan and decreases battery expansion rate to help ensure an extended lifespan. Included fast-charge technology charges the battery to 60% in just 49 minutes.
Disclaimer ASUS Vivobook 15 F1502ZA-EJ1117W Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver $90NB0VX2-M01ND0:
Performance claim is based on the Cinebench R20 Multi Core benchmark, comparing the score of Zenbook 14X UX5400ZB tested by ASUS in January 2022 (configured with an Intel Core i7-1260P CPU, 16 GB LPDDR5, and a 1TB PCIe 3.0 SSD) to Zenbook 14X UX5400ZB (with an Intel Core i5-1240P CPU, 8 GB LPDDR4x, a 1 TB PCIe 4.0 SSD), and Zenbook 14X UX5400EA (with an Intel Core i7-1135G7 CPU, 16 GB LPDDR4x, a 1 TB PCIe 3.0 SSD). Test settings: select Performance mode under Fan profile in MyASUS, and idle the laptop for 30 to 60 seconds prior to running the benchmark under AC mode.
The component placement is for reference only, and may vary by model and configuration.
The screen-to-body ratio is calculated based on the visible body area of the display when the laptop is opened to 90° and the active display area.
Wide-view panel is optional.
Product weight may vary according to device configuration.
Backlit keyboard and integrated fingerprint sensor are optional.
Tested by an independent third-party laboratory according to the ISO 22196 standard (Measurement of antibacterial activity on plastics and other non-porous surfaces).
ISO 22196:2011 specifies a method of evaluating the antibacterial activity of antibacterial-treated plastics, and other non-porous, surfaces of products (including intermediate products).
ASUS Antibacterial Guard is applied on the laptop areas that users touch most frequently, including the palm rest area, keyboard, and touchpad (or ASUS NumberPad).
Note that the protective effects of ASUS Antibacterial Guard were tested by ASUS on April 26, 2021, and follow the ISO 22196 method on our specially-treated test samples. The tests provide a simulation of three years of wear and tear, and include exposure to salt spray, thermal shocks, and both alcohol and wool-felt tests. Actual effective antibacterial-protection period may vary depending on product configuration and usage.
WiFi Master test configuration: under controlled test conditions, streaming FHD YouTube videos, and AP set with one antenna at 802.11g. Actual WiFi range and performance may be affected by environmental factors. Interference from USB 3 devices may vary according to the device. Range comparisons refer to standard laptop with all-metal chassis design.