Equip 17"-32" Articulating Monitor Desk Mount
Product code:
650174
Brand:
Equip
Product name:
17"-32" Articulating Monitor Desk Mount
GTIN (EAN/UPC):
4015867243909
Bullet Points Equip 17"-32" Articulating Monitor Desk Mount:
- Mounting: Clamp or grommet installation
- Max load: 10 kg
- VESA: up to 100×100 mm (standards compliant)
- Rotation: 360° screen rotation
- Adjustment: Height adjustable, full-motion articulation
- Cable management: Built-in clips keep wires organized and protected
Long product name Equip 17"-32" Articulating Monitor Desk Mount:
17"-32" Articulating Monitor Desk Mount
Equip 17"-32" Articulating Monitor Desk Mount:
The 17"–32" Articulating Monitor Desk Mount is a flexible and ergonomic mounting solution designed to improve comfort, productivity, and workspace efficiency. Suitable for monitors ranging from 17" to 32", it supports most flat and curved displays with standard VESA mounting patterns, making it ideal for office, home, and professional environments.
Featuring a fully articulating arm, the mount allows smooth and precise adjustment of height, tilt, swivel, and rotation. Users can easily position the monitor at the optimal viewing angle to reduce neck and eye strain, while support for both portrait and landscape orientations provides added versatility for different applications such as coding, document editing, and design work.
Featuring a fully articulating arm, the mount allows smooth and precise adjustment of height, tilt, swivel, and rotation. Users can easily position the monitor at the optimal viewing angle to reduce neck and eye strain, while support for both portrait and landscape orientations provides added versatility for different applications such as coding, document editing, and design work.