Catalog Object Cloud
Motorola

Motorola TALKABOUT T62 two-way radio 16 channels 12500 MHz Black, Blue

Product code:
188044
Brand:
Motorola
Product name:
TALKABOUT T62
GTIN (EAN/UPC):
5031753007300
Bullet Points Motorola TALKABOUT T62 two-way radio 16 channels 12500 MHz Black, Blue:
  • PMR446 radios - license free
  • Easy pairing
  • Backlit display
  • 16 channels plus 121 privacy codes
  • Dual power - rechargeable NiMH batteries (included) or standard AA alkaline batteries
  • USB charging
  • Hands-free
  • Scan / Monitor
  • Up to 8km range
  • Personalization stickers
Long product name Motorola TALKABOUT T62 two-way radio 16 channels 12500 MHz Black, Blue:
PMR446, 500mW, 5Khz, NiMH 800 mAH, Micro USB, 2.5 mm, Blue & Black
Motorola TALKABOUT T62 two-way radio 16 channels 12500 MHz Black, Blue:
Fully featured, tough and stylish, the TALKABOUT T62 walkie-talkie is the ideal way to stay connected during outdoor adventures. At home, on the campsite, at a festival or simply hiking, the TALKABOUT T62 keeps you in touch. The easy pairing button makes setup a breeze and with USB charging, you can power up in a more convenient way. It is also license free and includes key features such as LCD display, 16 channels and up to 8 km range, with no call charges.