Catalog Object Cloud
Conceptronic

Conceptronic DONN32B 14-in-1 MST Docking Station USB 3.2 Gen 1, HDMI x 2, DP, GbE LAN, USB-A 5Gbps x 3, USB-C 5Gbps x 2, SD, TF/MicroSD, 3.5mm headset, Security Slot, 100W USB PD

Product code:
DONN32B
Brand:
Conceptronic
Product name:
DONN32B 14-in-1 MST Docking Station USB 3.2 Gen 1, HDMI x 2, DP, GbE LAN, USB-A 5Gbps x 3, USB-C 5Gbps x 2, SD, TF/MicroSD, 3.5mm headset, Security Slot, 100W USB PD
GTIN (EAN/UPC):
4015867241288
Bullet Points Conceptronic DONN32B 14-in-1 MST Docking Station USB 3.2 Gen 1, HDMI x 2, DP, GbE LAN, USB-A 5Gbps x 3, USB-C 5Gbps x 2, SD, TF/MicroSD, 3.5mm headset, Security Slot, 100W USB PD:
  • Supports HDMI resolutions up to 4K 60Hz
  • Supports DisplayPort resolutions up to 4K 60Hz
  • Supports triple extended-mode displays (MST) on Windows
  • Provides Gigabit Ethernet port with speeds up to 1000Mbps
  • Features five 5Gbps USB ports (2× USB-C, 3× USB-A)
  • Supports SD/TF 3.0 with UHS-I for high-speed data transfers up to 104MB/s
  • Supports USB Power Delivery (PD) up to 100W
  • Includes a security slot for enhanced protection
  • 3.5mm combo jack for headphones and microphone
  • Multi-platform support: Windows, macOS, ChromeOS, Linux, Android, iOS
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
Long product name Conceptronic DONN32B 14-in-1 MST Docking Station USB 3.2 Gen 1, HDMI x 2, DP, GbE LAN, USB-A 5Gbps x 3, USB-C 5Gbps x 2, SD, TF/MicroSD, 3.5mm headset, Security Slot, 100W USB PD:
DONN32B 14-in-1 MST Docking Station USB 3.2 Gen 1, HDMI x 2, DP, GbE LAN, USB-A 5Gbps x 3, USB-C 5Gbps x 2, SD, TF/MicroSD, 3.5mm headset, Security Slot, 100W USB PD
Conceptronic DONN32B 14-in-1 MST Docking Station USB 3.2 Gen 1, HDMI x 2, DP, GbE LAN, USB-A 5Gbps x 3, USB-C 5Gbps x 2, SD, TF/MicroSD, 3.5mm headset, Security Slot, 100W USB PD:
Unlock full workstation potential with this high-performance 14-in-1 docking station. Designed for professionals who demand more, it supports triple extended displays on Windows via HDMI and DisplayPort with crisp 4K@60Hz resolution.

Stay connected and efficient with five high-speed USB ports (2 × USB-C, 3 × USB-A) delivering 5Gbps data transfer, plus SD and TF 3.0 card readers supporting UHS-I speeds up to 104MB/s. A Gigabit Ethernet port ensures reliable 1000Mbps wired connectivity, while a 3.5mm combo audio jack keeps communications clear.

Power your laptop with up to 100W via USB Power Delivery. The robust aluminum design offers excellent heat dissipation and includes a built-in security slot for added protection.

With Plug and Play setup, it’s ready to streamline your workspace right out of the box. Whether you're creating, collaborating, or relaxing, this docking station is your all-in-one connectivity solution.