Catalog Object Cloud
Kodak Alaris

Kodak S2085F Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Product code:
8001703
Brand:
Kodak Alaris
Product family:
Kodak
Product name:
S2085F
GTIN (EAN/UPC):
0041778001707, 041778001707
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Bullet Points Kodak S2085F Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
  • Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • Colour scanning Duplex scanning
  • LCD Built-in display
  • A4 Scanning media types supported: Business Card, Card stock, Envelopes, Photo paper, Plain paper, Plastic Card, Post Card(JPN), Recycled paper, Thick paper, Thin paper
  • Maximum scan size: 216 x 4060 mm Sensor type: Dual CIS
  • USB port Ethernet LAN
  • Power supply type: AC 50 W
  • Scanning noise level: 60 dB
  • Built-in processor
Warranty:
3 Years
Long product name Kodak S2085F Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
ADF + Flatbed, A4, 85 ppm / 170 ipm, USB 3.2 Gen 1, 10/100/1000 LAN, 600 dpi, 100-240 V, 50 - 60 Hz, DHCP
Kodak S2085F Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
Our toughest, most robust and compact A4 document scanner

Best in class. Built to last.

The KODAK S2085f Scanner is our most robust and compact A4 document scanner. It features our highest ADF capacity and is designed for the most demanding scanning environments. Complete your most complex jobs efficiently by taking advantage of the integrated A4 flatbed for exception media like books and fragile documents.

Key Advantages

See why the S2085f Scanner is different:

On-Board Image Processing


Slashes demands on your PCs to speed scanning and boost efficiency

Integrated Flatbed


Easily scan oversize and fragile documents safely, as well as books, photos, etc.

Simplified Scanning


Large intuitive color touchscreen, personalized workflows, and Smart Touch technology to automate complicated tasks

Scan Directly to Apps


Import information directly into applications with TWAIN, ISIS, or RESTful API based scanning

Ultra-rugged, to endure no matter what
We design every feature to withstand the rigors of nonstop operation. The KODAK S2085f Scanner provides a robust 300-sheet feed tray with hidden hinges for less exposure to wear. Scan more documents than any other A4 scanner on the market.

- No other A4 scanner in its class includes an auto-adjusting feed tray that constantly lifts the paper up to the feeding mechanism, enabling you to handle a wider range of media.
- Double–feed detection is an intelligent system that monitors each piece of paper as it moves through the feeding mechanism. Ultrasonic sensors instantly stop the scanner when two or more pages are fed into the device, protecting data integrity.

Technology that’s built for speed
From media controls to embedded processing, our superior paper handling and capture speeds accelerate your internal workflows and productivity.

- Twin rollers initiate the scanning process, feeding up to 85 pages per minute through a series of passive and dynamic document separation technologies, ensuring that every page is scanned.
- Intelligent document protection listens for the sound of abnormalities caused by stapled documents. The moment an issue is detected, the scanner immediately stops to prevent any potential damage to your documents or the device.
- Mixed batch scanning is easy, thanks to controlled stacking. Exit rollers dynamically change speed, providing greater control of the paper as it leaves the scanner and allowing it to drop neatly into the output tray. 

Exceptional image quality delivers seamless workflow automation
With over 30 years of pioneering R&D, our imaging technology ensures we deliver a Perfect Page every time, so you can easily extract the information you need, when and where you need it. Get clear, accurate, and searchable PDF files or data extraction results for 126 different languages. ​

- Your eyes will never see a better scanned image. No blurring, no spots, just a clean, well-cropped image that's better than the original. 
- Our text enhancement technology makes every letter crisp and sharp, so they stand off the page to help you make sense of your data.
- Our unique dual-light illumination technology produces brighter, sharper images, eliminating shadows caused by folds or wrinkles.

UX that’s easy on your operators
We design our control panels with your workflows and users in mind. Large, colorful menus make operations simple, fast, and intuitive.

- With Smart Touch technology, you can turn manual scanning tasks into a controlled workflow with the simple touch of a button.
- Large physical buttons make the scanner easy to operate while helping to create an accessible working environment.
- Built-in Gigabit Ethernet allows multiple users to share the scanner within a department.
- Protect workflows with PIN code access and unlock user-specific tasks.

Scanning your way
Our scanners operate in multiple imaging modes to support your specific needs, accelerating throughputs for all your document processing.

- In shared environments, network connectivity and onboard image processing make it easy to deliver high-quality images to folder structures within your organization, right from the scanner.
- When you need to scan high volumes day in and day out, connect to a high-performance PC and make the most of the scanner's exceptional speed.

Simplifying FADGI compliance
The KODAK S2085f Scanner makes it easy to meet rigorous compliance standards, right out of the box.

- For organizations that need to submit FADGI-compliant digital records to the federal government, The KODAK S2085f features a simple FADGI switch, so you can easily toggle between FADGI output mode and normal document scanning.
- Automatically create images that are compliant with FADGI 3-Star and Modern Textual Records (MTR).

Authentic sustainability
It’s important to choose document scanners and other products from companies that make environmentally conscious decisions. For all of our document scanners and services, we use sustainable and/or recycled materials, and our products are Electronic Product Environmental Assessment Tool (EPEAT®) certified and Energy Star® certified. By choosing Kodak Alaris for your document scanning, you’ll always know you’re making an environmentally responsible decision.