Lenovo V15 G4 ABP AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black Spanish
Product code:
82YY0067SP
Brand:
Lenovo
Product family:
V
Product name:
V15 G4 ABP
GTIN (EAN/UPC):
0199275603280, 199275603280
Bullet Points Lenovo V15 G4 ABP AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black Spanish:
- Windows 11 Home
- AMD Ryzen 5 5625U (2.3GHz)
- 15.6" Full HD 1920 x 1080 TN
- 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Warranty:
1-year, Courier or Carry-in; 3Y Courier/Carry In WHB (CPN)
Long product name Lenovo V15 G4 ABP AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black Spanish:
AMD Ryzen 5 5625U (2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 15.6" Full HD 1920 x 1080 TN, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 11 Home
Lenovo V15 G4 ABP AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black Spanish:
Perfect for on-the-go computing
Boasting powerful AMD Ryzen™ processors, integrated AMD Radeon™ graphics, and an impressive 15.6″ FHD (1920 x 1080) display, the Lenovo V15 Gen 4 laptop is ideal for multitasking on the go. With vast amounts of memory and storage, plus WiFi 6, you can connect anywhere there’s access—so you’re sure to get your work or your studies done with ease. Plus, it features Bluetooth® and a range of ports. While the numeric keypad is perfect for any number crunching, the Service Hot Key provides device details, warranty info, and self-service options with a single click.
Security & privacy keep you in control
With the Lenovo V15 Gen 4, your data and privacy are paramount. As well as Windows 11 security enhancements, there's the Trusted Platform Module (TPM) to encrypt your critical information and even a malware detection to keep cyber threats at bay. Plus, the webcam privacy shutter puts you in complete control of who can see you. What’s more, this device is MIL-SPEC tested to 810H requirements, which means it's designed to run reliably when you need it most. In short, no matter where you’re using this laptop, you can rest easy about getting things done.
Specifications may vary depending upon region / model.
Boasting powerful AMD Ryzen™ processors, integrated AMD Radeon™ graphics, and an impressive 15.6″ FHD (1920 x 1080) display, the Lenovo V15 Gen 4 laptop is ideal for multitasking on the go. With vast amounts of memory and storage, plus WiFi 6, you can connect anywhere there’s access—so you’re sure to get your work or your studies done with ease. Plus, it features Bluetooth® and a range of ports. While the numeric keypad is perfect for any number crunching, the Service Hot Key provides device details, warranty info, and self-service options with a single click.
Security & privacy keep you in control
With the Lenovo V15 Gen 4, your data and privacy are paramount. As well as Windows 11 security enhancements, there's the Trusted Platform Module (TPM) to encrypt your critical information and even a malware detection to keep cyber threats at bay. Plus, the webcam privacy shutter puts you in complete control of who can see you. What’s more, this device is MIL-SPEC tested to 810H requirements, which means it's designed to run reliably when you need it most. In short, no matter where you’re using this laptop, you can rest easy about getting things done.
Specifications may vary depending upon region / model.