Catalog Object Cloud
MSI

MSI Pro MP245PG 24 Inch Monitor, FHD (1920 x 1080), 100Hz, IPS, 1ms, 1x HDMI 1.4b, 1x DP 1.2a output, 1x D-Sub(VGA), Built-in Speakers, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Kensington, 4-way adjustable stand, Black

Product code:
PRO MP245PG
Brand:
MSI
Product family:
Pro
Product name:
MSI PRO MP245PG 24 Inch Monitor, FHD (1920 x 1080), 100Hz, IPS, 1ms, 1x HDMI 1.4b, 1x DP 1.2a output, 1x D-Sub(VGA), Built-in Speakers, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Kensington, 4-way adjustable stand, Black
GTIN (EAN/UPC):
4711377211086, 0824142335376, 824142335376, 4711377211062, 4711377280716
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points MSI Pro MP245PG 24 Inch Monitor, FHD (1920 x 1080), 100Hz, IPS, 1ms, 1x HDMI 1.4b, 1x DP 1.2a output, 1x D-Sub(VGA), Built-in Speakers, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Kensington, 4-way adjustable stand, Black:
  • 23.8-INCH FHD PANEL - The PRO MP245PG features a 23.8-inch IPS panel (178° wide viewing angle) with Full-HD (1920x1080) resolution; A high 100Hz refresh rate (1ms MPRT) improves the day-to-day visual experience with smoother, faster frame rates
  • IMAGE QUALITY - The PRO MP245PG supports a superior 102% sRGB colour gamut (6-bit+FRC, 16.7M colours), 300 nits brightness & high 1300:1 contrast ratio; MSI Display Kit App unlocks extra display, productivity & colour settings
  • LESS BLUE LIGHT - TÜV Rheinland Eye Comfort certified features include Less Blue Light filters & anti-flicker technology; Employs anti-glare surface treatment, default eco-mode settings, and Eye-Q Check functionality (via OSD menu)
  • SIMPLE YET FLEXIBLE - The monitor comes with 100mm VESA brackets for wall or arm mounting (e.g., MSI VESA Arm MT81), while the stand is 4-way adjustable ergonomic stand
  • DUAL CONNECTIVITY - Supports triple sources with HDMI 1.4b (1920x1080/100Hz, HDMI-CEC for consoles), DisplayPort 1.2 & D-Sub (1920x1080/60Hz) ports, Adaptive-Sync supported; Includes Kensington lock
Warranty:
36M
Long product name MSI Pro MP245PG 24 Inch Monitor, FHD (1920 x 1080), 100Hz, IPS, 1ms, 1x HDMI 1.4b, 1x DP 1.2a output, 1x D-Sub(VGA), Built-in Speakers, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Kensington, 4-way adjustable stand, Black:
MSI PRO MP245PG 24 Inch Monitor, FHD (1920 x 1080), 100Hz, IPS, 1ms, 1x HDMI 1.4b, 1x DP 1.2a output, 1x D-Sub(VGA), Built-in Speakers, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Kensington, 4-way adjustable stand, Black
MSI Pro MP245PG 24 Inch Monitor, FHD (1920 x 1080), 100Hz, IPS, 1ms, 1x HDMI 1.4b, 1x DP 1.2a output, 1x D-Sub(VGA), Built-in Speakers, Anti-Glare, Anti-Flicker, Less Blue light, TÜV Certified, VESA, Kensington, 4-way adjustable stand, Black:
"The MSI PRO MP245PG office monitor features a sharp 23.8"" Full HD (1920x1080) IPS panel with eye-friendly technology and a smart stand design. The Eco-friendly monitor is meticulously designed to meet stringent environmental standards, ensuring a cleaner, greener world.

Designed to improve work productivity, the monitor features a high 100Hz refresh rate (1ms MPRT response time, Adaptive Sync supported) and multiple eye-friendly features including TÜV Rheinland Eye Comfort certified Less Blue Light and anti-flicker technology, as well as anti-glare screen finishing to reduce eye strain. Moreover, Eye-Q Check functionality (via OSD menu) allows users to self-assess and maintain eye health.

Additional quality features include a 4-way adjustable stand and 100mm VESA mountable design. Display Kit App supports advanced colour & display settings.

Connectivity options include HDMI 1.4b (HDMI-CEC), DisplayPort 1.2, and D-Sub for multi-display setups or multiple device inputs. It is compatible with PCs, Macs, laptops, mobile devices, and gaming consoles."