Catalog Object Cloud
StarTech.com

StarTech.com Single Bay USB 3.1 to SATA Hard Drive Docking Station, USB 3.1 (10 Gbps) Hard Drive Dock, External 2.5/3.5" SATA III HDD/SSD Docking Station, Top-Loading Hard Drive Bay

Product code:
SDOCKU313
Brand:
StarTech.com
Product name:
Single Bay USB 3.1 to SATA Hard Drive Docking Station, USB 3.1 (10 Gbps) Hard Drive Dock, External 2.5/3.5" SATA III HDD/SSD Docking Station, Top-Loading Hard Drive Bay
GTIN (EAN/UPC):
0065030861656, 065030861656, 5054629804339, 5054242344182
Bullet Points StarTech.com Single Bay USB 3.1 to SATA Hard Drive Docking Station, USB 3.1 (10 Gbps) Hard Drive Dock, External 2.5/3.5" SATA III HDD/SSD Docking Station, Top-Loading Hard Drive Bay:
  • HARD DRIVE DOCKING STATION: This single-bay hard drive docking station enables access to a 2.5/3.5" SATA drive for file backup, imaging, and data transfer over USB 3.2 Gen 2 (10 Gbps); Toolless design enables hot-swapping of idle drives
  • DRIVE COMPATIBILITY: Supports a 2.5/3.5" SATA HDD/SSD of any capacity; 4Kn Compatible; OS Independent; IDE (SAT2IDEADP), mSATA (SAT2MSAT25), & M.2 SATA (SAT32M225) adapters sold separately
  • PERFORMANCE: Get maximum performance from your SATA III drive over a 10 Gbps USB 3.2 host connection; Built-in SATA controller with upgradeable firmware; Backwards compatible with previous SATA & USB versions; No software / drivers required
  • SPECS: Single-Bay Hard Drive Dock; SATA I/II/III with TRIM; USB 3.2 Gen 2 (10 Gbps) Host Connection; Toolless Design; Top-Loading Drive Bay with Eject Button; Power and Activity LEDs; Includes 3ft (1m) USB-A Cable and Universal Power Adapter
  • THE IT PRO'S CHOICE: Designed and built for IT Professionals, this Single-Bay Hard Drive Dock is backed for 2 years, including free lifetime 24/5 multilingual technical assistance
Warranty:
2 Years
Long product name StarTech.com Single Bay USB 3.1 to SATA Hard Drive Docking Station, USB 3.1 (10 Gbps) Hard Drive Dock, External 2.5/3.5" SATA III HDD/SSD Docking Station, Top-Loading Hard Drive Bay:
StarTech.com Single Bay USB 3.1 to SATA Hard Drive Docking Station, USB 3.1 (10 Gbps) Hard Drive Dock, External 2.5/3.5" SATA III HDD/SSD Docking Station, Top-Loading Hard Drive Bay (SDOCKU313)
StarTech.com Single Bay USB 3.1 to SATA Hard Drive Docking Station, USB 3.1 (10 Gbps) Hard Drive Dock, External 2.5/3.5" SATA III HDD/SSD Docking Station, Top-Loading Hard Drive Bay:
External SSD/HDD Docking Station | USB 3.2 Gen 2 (10 Gbps) to SATA

Unleash the power of USB 3.1 Gen 2 (10 Gbps) with this single-drive docking station. It supports both 2.5” and 3.5” form factors for solid-state and hard drives, with a high drive capacity of 6TB.

Harness the speed of USB 3.1 Gen 2

USB 3.1 Gen 2 gives you greater bandwidth and speed with file transfer rates of up to 10 Gbps - twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSDs and hard drives, while alleviating bottlenecks in your data transfers.

Top-loading design for easy drive access

It’s never been easier to dock and swap drives from your desktop computer or laptop. Simply insert your drives into the top loading slot, with no tools or trays required. The HDD ejection button allows fast and simple drive removal.

Convenient compatibility

The docking station comes with a USB Type-A to B cable, providing backward compatibility with your existing USB 3.0, 2.0 and 1.x devices. It also supports UASP for enhanced performance.

The SDOCKU313 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage