Catalog Object Cloud
iiyama

iiyama ProLite XB2497HSU-W1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White

Product code:
XB2497HSU-W1
Brand:
iiyama
Product family:
ProLite
Product name:
XB2497HSU-W1
GTIN (EAN/UPC):
4948570125838
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
C means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama ProLite XB2497HSU-W1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:
  • 60.5 cm (23.8") White
  • Height adjustment 15 cm Built-in speaker(s)
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1
  • Screen shape: Flat
  • Maximum refresh rate: 120 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray)
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): C ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XB2497HSU-W1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:
Eco-conscious 24” IPS monitor for modern workplaces
iiyama ProLite XB2497HSU-W1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:
The ProLite XB2497HSU is perfect if you want a compact, high-performance display that fits seamlessly into a multi-monitor setup. The four-side slim bezel gives you a clean, modern workspace and uninterrupted visuals across screens. You’ll enjoy sharp, accurate colours and wide viewing angles thanks to the IPS panel, while the 120Hz refresh rate keeps everything smooth and responsive. Whether you're working on documents, editing content or browsing the web, flicker-free technology and a blue light reducer with TÜV Rheinland Eye Comfort certification help protect your eyes during long sessions. Adjust the screen to suit your posture with a fully ergonomic stand offering 15 cm height adjustment, tilt, swivel and pivot. Built-in speakers, a four-port USB hub, HDMI, DisplayPort and a headphone socket keep your setup simple and efficient. And with EPEAT and TCO10 certifications and an Energy label C, you’re choosing a monitor that supports sustainability without compromising on performance.