i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video with Power Delivery 140W + Universal Charger 140 W
Product code:
C31NANOTRIPLED140
Brand:
i-tec
Product family:
Metal
Product name:
USB-C Metal Nano 3x Display Dock, 2x HDMI 1x USB-C video with Power Delivery 140W + Universal Charger 140 W
GTIN (EAN/UPC):
8595611707407
Bullet Points i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video with Power Delivery 140W + Universal Charger 140 W:
- Small, yet powerful metal USB-C dock that can connect up to three external monitors
- Brushed aluminum construction ensures the dock is durable enough to withstand frequent travel
- Two HDMI ports and one USB-C video/data port are available to connect your screens
- 4x USB-C, 1x USB-A 3.2 and 2x USB-A 2.0 port allow you to easily connect your USB devices and peripherals
- GLAN Ethernet supports network speeds of 10/100/1000 Mbps, providing robust and high-speed internet connectivity
- The combined 3.5mm audio/mic port can connect, for example, integrated headphones with microphone
- The docking station supports up to 140W of power to a connected laptop or tablet
- Note: 140W USB-C power supply included. The dock can also be used with the USB-C PSU supplied with your laptop, so is available as a standalone item, P/N C31NANOTRIPLEDOCKPD
Long product name i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video with Power Delivery 140W + Universal Charger 140 W:
USB-C Metal Nano 3x Display Dock, 2x HDMI 1x USB-C video with Power Delivery 140W + Universal Charger 140 W
i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video with Power Delivery 140W + Universal Charger 140 W:
Small but very powerful metal USB-C docking station capable of supporting up to three external monitors simultaneously*. Simply connect your laptop or tablet (no need to install drivers) and reap the benefits of quick USB data transfer, connection to the internet via a LAN port, and the ability to connect your headset. And of course, the docking station can also power your laptop with up to 140 W **, meaning you will be able to charge all laptops and tablets that support charging via USB-C (USB-C Power Delivery).
Brushed aluminium body grants the docking station sufficient durability and resilience even during frequent travel. The integrated USB-C cable is sufficiently long for comfortable connection even if the USB-C port is located in the upper portion of the screen frame (typical for hybrid laptops/tablets).
The docking station is also fully compatible with tablets and laptops featuring a modern Thunderbolt port.
- Connect up to three external monitors
- Power delivery: up to 140 W **
- Fitted with two HDMI and one USB-C video port
- 1x USB-C vith video 4K/60 and data (10 Gbps) 3x USB-C (10Gbps), 1x USB-A 10 Gbps) and 2x USB-A 2.0 ports will allow you to easily connect your monitor, USB devices and peripherals.
- Gigabit Ethernet RJ-45 provides reliable, robust and high-speed Internet connection supporting 10/100/1000 Mbps speeds
- Combined jack for audio and microphone on the front panel
- Supports Windows 10/11, macOS, Android, Chrome OS and Linux
- USB-C Charger 140W included
* macOS does not support Multi Stream Transport (MST) technology, meaning that when connected to a device running macOS, all connected external monitors will display the same image.
** If your laptop or tablet supports the new and modern USB-C Power Delivery PD 3.1 charging protocol, the docking station will offer charging power up to 140W (if you have PD 3.0 protocol, the charging power will be up to 100W)
Brushed aluminium body grants the docking station sufficient durability and resilience even during frequent travel. The integrated USB-C cable is sufficiently long for comfortable connection even if the USB-C port is located in the upper portion of the screen frame (typical for hybrid laptops/tablets).
The docking station is also fully compatible with tablets and laptops featuring a modern Thunderbolt port.
- Connect up to three external monitors
- Power delivery: up to 140 W **
- Fitted with two HDMI and one USB-C video port
- 1x USB-C vith video 4K/60 and data (10 Gbps) 3x USB-C (10Gbps), 1x USB-A 10 Gbps) and 2x USB-A 2.0 ports will allow you to easily connect your monitor, USB devices and peripherals.
- Gigabit Ethernet RJ-45 provides reliable, robust and high-speed Internet connection supporting 10/100/1000 Mbps speeds
- Combined jack for audio and microphone on the front panel
- Supports Windows 10/11, macOS, Android, Chrome OS and Linux
- USB-C Charger 140W included
* macOS does not support Multi Stream Transport (MST) technology, meaning that when connected to a device running macOS, all connected external monitors will display the same image.
** If your laptop or tablet supports the new and modern USB-C Power Delivery PD 3.1 charging protocol, the docking station will offer charging power up to 140W (if you have PD 3.0 protocol, the charging power will be up to 100W)