i-tec Metal USB-C Nano Dock HDMI/VGA with LAN + Universal Charger 77 W
Product code:
C31NANOVGA77W
Brand:
i-tec
Product family:
Metal
Product name:
USB-C Metal Nano Dock HDMI/VGA with LAN + Universal Charger 77 W
GTIN (EAN/UPC):
8595611705465
Bullet Points i-tec Metal USB-C Nano Dock HDMI/VGA with LAN + Universal Charger 77 W:
- Small metal USB-C dock that can easily connect an external monitor or projector
- Brushed aluminum construction ensures the dock is durable enough to withstand frequent travel
- HDMI and one VGA ports are available
- 3x USB 3.0 and 1x USB-C port allow you to easily connect your USB devices and peripherals
- GLAN Ethernet supports network speeds of 10/100/1000 Mbps, providing robust and high-speed internet connectivity
- The combined 3.5mm audio/mic port can connect, for example, integrated headphones with microphone
- The docking station supports up to 100W of power to a connected laptop or tablet
- Note: 77W power supply included
Long product name i-tec Metal USB-C Nano Dock HDMI/VGA with LAN + Universal Charger 77 W:
USB-C Metal Nano Dock HDMI/VGA with LAN + Universal Charger 77 W
i-tec Metal USB-C Nano Dock HDMI/VGA with LAN + Universal Charger 77 W:
This product is a product set of a docking station and universal charging adapter. By purchasing of this kit, you get a complete solution which allows you to easily connect your favourite accessories, including LAN and external monitors, as well as easily and conveniently charge your device (including your laptop or tablet).
DOCKING STATION
Small metal USB-C docking station capable of easily connecting an external monitor or projector via an HDMI or VGA port. Simply connect your laptop or tablet (no need to install drivers) and reap the benefits of quick USB data transfer, connection to the internet via a LAN port, and the ability to connect your headset. And of course, the docking station can also power your laptop with up to 100 W, meaning you will be able to charge all laptops and tablets that support charging via USB-C (USB-C Power Delivery).
Brushed aluminium body grants the docking station sufficient durability and resilience even during frequent travel. The integrated USB-C cable is sufficiently long for comfortable connection even if the USB-C port is located in the upper portion of the screen frame (typical for hybrid laptops/tablets).
The docking station is also fully compatible with tablets and laptops featuring a Thunderbolt 3 port.
- Easily plug in an external monitor with resolution of up to 4K/30 Hz
- Power delivery: up to 100 W
- one HDMI and one VGA port available (both can be used at the same time; in that case, both monitors will display the same image)
- 3x USB 3.0 and 1x USB-C port will allow you to easily connect your USB devices and peripherals.
- SD and microSD slot will come in handy especially for owners of smartphones and digital cameras
- Gigabit Ethernet RJ-45 provides reliable, robust and high-speed Internet connection supporting 10/100/1000 Mbps speeds
- Combined jack for audio and microphone (headset) on the front panel
- Supports Windows 10, macOS, Android, Chrome OS and Linux
CHARGER
This universal USB-C power adapter with an output of up to 77 W is an excellent choice for powering any laptop or other device with a USB-C connector that supports USB-C Power Delivery with maximum required input power of 65 W. The voltage is set automatically to the following levels based on USB Power Delivery specifications in the individual profiles: 5 V / 9 V / 12 V / 15 V / 19 V / 20 V with max. drain of 3.25 A. Another advantage of the adapter is an additional USB A port (5 V / max. 2.4 A) that can be used to power the majority of devices with USB charging (e.g.. MP3 players, Bluetooth hands-free, digital picture frames, the majority of Android mobile phones, Apple iPhone, iPad, iPod, GPS etc.). The power adapter is lightweight, easily portable and features smart protection against overload, overvoltage, short circuit and overheating.
DOCKING STATION
Small metal USB-C docking station capable of easily connecting an external monitor or projector via an HDMI or VGA port. Simply connect your laptop or tablet (no need to install drivers) and reap the benefits of quick USB data transfer, connection to the internet via a LAN port, and the ability to connect your headset. And of course, the docking station can also power your laptop with up to 100 W, meaning you will be able to charge all laptops and tablets that support charging via USB-C (USB-C Power Delivery).
Brushed aluminium body grants the docking station sufficient durability and resilience even during frequent travel. The integrated USB-C cable is sufficiently long for comfortable connection even if the USB-C port is located in the upper portion of the screen frame (typical for hybrid laptops/tablets).
The docking station is also fully compatible with tablets and laptops featuring a Thunderbolt 3 port.
- Easily plug in an external monitor with resolution of up to 4K/30 Hz
- Power delivery: up to 100 W
- one HDMI and one VGA port available (both can be used at the same time; in that case, both monitors will display the same image)
- 3x USB 3.0 and 1x USB-C port will allow you to easily connect your USB devices and peripherals.
- SD and microSD slot will come in handy especially for owners of smartphones and digital cameras
- Gigabit Ethernet RJ-45 provides reliable, robust and high-speed Internet connection supporting 10/100/1000 Mbps speeds
- Combined jack for audio and microphone (headset) on the front panel
- Supports Windows 10, macOS, Android, Chrome OS and Linux
CHARGER
This universal USB-C power adapter with an output of up to 77 W is an excellent choice for powering any laptop or other device with a USB-C connector that supports USB-C Power Delivery with maximum required input power of 65 W. The voltage is set automatically to the following levels based on USB Power Delivery specifications in the individual profiles: 5 V / 9 V / 12 V / 15 V / 19 V / 20 V with max. drain of 3.25 A. Another advantage of the adapter is an additional USB A port (5 V / max. 2.4 A) that can be used to power the majority of devices with USB charging (e.g.. MP3 players, Bluetooth hands-free, digital picture frames, the majority of Android mobile phones, Apple iPhone, iPad, iPod, GPS etc.). The power adapter is lightweight, easily portable and features smart protection against overload, overvoltage, short circuit and overheating.