Nanocable 10.15.3705 HDMI cable 5 m HDMI Type A (Standard) Black
Product code:
10.15.3705
Brand:
Nanocable
Product name:
10.15.3705
GTIN (EAN/UPC):
8433281008496
Bullet Points Nanocable 10.15.3705 HDMI cable 5 m HDMI Type A (Standard) Black:
- HDMI V2.0 premium high speed with Ethernet cable with type A male conector at both ends
- High-quality gold-plated connectors
- Finished with nylon coating
- Speed up to 18 Gbps.
- Multiple shielding for the maximum reduction of possible interferences.
- Manufactured with high quality copper conductors.
- Retrocompatible with the previous HDMI specifications.upport video resolutionup to 4Kx2K @ 60Hz.
- Compatible with HDR (High Dynamic Range).upports audio return channel functionality.
- It allows 3D.
- Compatible witup to 32 channels of uncompressed digital audio.
- Length: 5.0 m
- Color: Black
- Regulations: RoHS
- Performance Test: 100% tested
Long product name Nanocable 10.15.3705 HDMI cable 5 m HDMI Type A (Standard) Black:
HDMI V2.0 Cable 4K@60Hz 18Gbps, A/M-A/M, black, 5.0 m
Nanocable 10.15.3705 HDMI cable 5 m HDMI Type A (Standard) Black:
HDMI V2.0 premium high speed with Ethernet cable with type A male conector at both ends.