Catalog Object Cloud
Lindy

Lindy 25119 network media converter 850 nm Multi-mode Black

Product code:
25119
Brand:
Lindy
Product name:
25119
GTIN (EAN/UPC):
4002888251198
Bullet Points Lindy 25119 network media converter 850 nm Multi-mode Black:
  • 10/100/1000 Base-T copper to 1000 Base-FX fiber
  • Support SC Multimode fiber optic 50/125 or 62.5/125 cables
  • Extend fiber distance up to 550m
  • Support Full/Half duplex mode and auto-negotiation
Warranty:
2 Year Warranty
Long product name Lindy 25119 network media converter 850 nm Multi-mode Black:
Media Converter SC 10/100/1000 Base-T to 1000 Base-FX, Multimode
Lindy 25119 network media converter 850 nm Multi-mode Black:
This Lindy Media Converter extends the connection between two network devices at distances up to 550m using multimode fibre optic cables. The installation is plug-and-play and the user only has to connect to the RJ45 port with a Cat.5e or above Ethernet cable and the fibre port with a SC Multimode 50/125 or 62.5/125 Duplex fibre optic cable. No configuration needed, easily integrated into any existing Ethernet network and supports Full/Half duplex mode and auto-negotiation on both ports.

The Media Converter can operate with 100 or 1000Mbps network speed, it also provides status LEDs to indicate data link, speed, Full/Half Duplex and link failure. Supports IEEE 802.3 standard and Jumbo frames up to 9K.