Catalog Object Cloud
Neomounts

Neomounts WL70-440BL11 Monitor/TV mount wall 17-32" - gas spring - full motion

Product code:
WL70-440BL11
Brand:
Neomounts
Product name:
Neomounts WL70-440BL11 Monitor/TV mount wall 17-32" - gas spring - full motion
GTIN (EAN/UPC):
8717371449117
Bullet Points Neomounts WL70-440BL11 Monitor/TV mount wall 17-32" - gas spring - full motion:
  • Maximum weight capacity: 9 kg
  • Minimum screen size: 43.2 cm (17") Maximum screen size: 81.3 cm (32") Wall
  • Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • Number of displays supported: 1
  • Height adjustment Gas spring Tilt adjustment Rotating
  • Cable management
  • Steel Black
Warranty:
5 year
Long product name Neomounts WL70-440BL11 Monitor/TV mount wall 17-32" - gas spring - full motion:
Neomounts WL70-440BL11 Monitor/TV mount wall - 17-32" - 2-9 kg - VESA 75x75-100x100 - d 9-38 cm - gas spring - full motion - black
Neomounts WL70-440BL11 Monitor/TV mount wall 17-32" - gas spring - full motion:
The Neomounts WL70-440BL11 is a full motion wall mount for flat screens up to 32" with a maximum weight capacity of 9 kg. The versatile tilt (135°), rotate (360°) and swivel (180°) technology allows you to create the optimum viewing angle.

The WL70-440BL11 has a depth of 9-38 cm and is suitable for screens that meet VESA hole pattern 75x75 to 100x100 mm.

The mount can be easily adjusted in height using the gas spring. The cable management system allows you to route and secure any loose cables at the back of the screen. Additionally, the mount features an Easy-release VESA, that allows you to attach the TV in a wink of an eye.