Catalog Object Cloud
Equip

Equip HDMI 2.1 Detachable Type D + A Active Optical Cable, 10m, 8K/60Hz

Product code:
119471
Brand:
Equip
Product name:
HDMI 2.1 Detachable Type D + A Active Optical Cable, 10m, 8K/60Hz
GTIN (EAN/UPC):
4015867242636
Bullet Points Equip HDMI 2.1 Detachable Type D + A Active Optical Cable, 10m, 8K/60Hz:
  • HDMI Male to Male
  • HDMI 2.1 compatible
  • Supports HDMI Ethernet Channel (HEC)
  • Supports video resolutions up to 8K/60Hz
  • Bandwidth up to 48Gbps
  • Supports HDR10, HLG, HDCP 2.3, HDCP 1.4, 3D, EDID, HEC, CEC, ARC
  • Supports video resolutions up to 8K/60Hz, 4K/120Hz
  • Up to 1536 kHz audio sampling rate
  • Dynamic HDR (HDR Dynamic Metadata)
  • Enhanced Audio Return Channel (eARC)
  • Variable Refresh Rate (VRR)
  • Quick Media Switching (QMS)
  • Quick Frame Transport (QFT)
  • Auto Low Latency Mode (ALLM)
  • Display Stream Compression (DSC)
  • Zinc Alloy housing
  • Gold Plated connectors for high transmission quality
  • This AOC cable is single way transmissing, can only from Source to Display, please note the direction before using
Long product name Equip HDMI 2.1 Detachable Type D + A Active Optical Cable, 10m, 8K/60Hz:
HDMI 2.1 Detachable Type D + A Active Optical Cable, 10m, 8K/60Hz
Equip HDMI 2.1 Detachable Type D + A Active Optical Cable, 10m, 8K/60Hz:
The Equip HDMI 2.0 Detachable Type D + A Active Optical Cable is designed to deliver superior high-definition connectivity with flexibility and reliability. Built with advanced active optical technology, this cable ensures stable signal transmission over long distances while maintaining uncompromised image and sound quality. Supporting HDMI 2.0 standards, it allows resolutions up to 4K at 60Hz with HDR, delivering sharp visuals, vibrant colors, and smooth motion for gaming, home theater, or professional AV setups.

What makes this cable stand out is its detachable connector design, offering both Type D (Micro HDMI) and Type A (Standard HDMI) interfaces in a single solution. This feature ensures broad compatibility with devices such as cameras, laptops, projectors, monitors, and televisions, reducing the need for multiple cables. The compact, lightweight fiber optic construction not only resists electromagnetic interference but also makes installation easier, especially in tight spaces or large venues.