Catalog Object Cloud
StarTech.com

StarTech.com 5m (16ft) USB 2.0 Active Extension Cable - M/F

Product code:
USB2AAEXT5M
Brand:
StarTech.com
Product name:
5m (16ft) USB 2.0 Active Extension Cable - M/F
GTIN (EAN/UPC):
0065030856249, 065030856249, 4058829183196
Bullet Points StarTech.com 5m (16ft) USB 2.0 Active Extension Cable - M/F:
  • Fully shielded for error-free connections
  • Plug-and-play, no driver required
  • USB bus-powered
  • Universal external power source also included
  • Blue LED indicator x1 for Extension Cable and USB port connection status monitoring
Warranty:
2 Years
Long product name StarTech.com 5m (16ft) USB 2.0 Active Extension Cable - M/F:
StarTech 5m (16ft) USB 2.0 Active Extension Cable - M/F
StarTech.com 5m (16ft) USB 2.0 Active Extension Cable - M/F:
Extend the distance between a computer and a USB 2.0 device by 5 meters

The USB2AAEXT5M 5m Active USB 2.0 Extension Cable offers one USB-A male connector and one USB-A female connector, and provides an active extension of USB 2.0 devices of up to 5-meters (15-feet).

An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables. Plus you can daisy chain 4 cables for a total USB extension of up to 20-meters.

If necessary, the cable can be powered from a wall outlet using the Universal AC power adapter that was provided with the cable – this will allow you to use USB bus-powered devices that may require extra power.