AISENS A146-0477 networking cable Blue 0.5 m Cat7 S/FTP (S-STP) Flat
Product code:
A146-0477
Brand:
AISENS
Product name:
A146-0477
GTIN (EAN/UPC):
8436574705287
Bullet Points AISENS A146-0477 networking cable Blue 0.5 m Cat7 S/FTP (S-STP) Flat:
- This high quality Ethernet cable has been designed for 10/100/1000/1000/10000 Mbit (10 Gigabit/s) Ethernet networks, it is capable of transferring data at speeds of up to 10 Gbit/s, ten times faster than gigabit Ethernet. High transmission speed through a working frequency of up to 600 MHz.
- Compatible with previous version (CAT6A, CAT6, CAT5e, CAT5, Cat3 etc.)
- Complies with ANSI / TIA / EIA 568-B-1, ISO/IEC 11801:2002 Category 7/Class F. Resistance to the spread of flames according to IEC 60332-1-2.
- OFC (Oxygen Free Copper) conductor, 99.9% purity with AWG26 diameter that guarantees data transfer
- Halogen free (LSZH or LSOH or LS0H or LSFH), fire retardant and with low smoke emission according to IEC 60332-1.
- Regulations: RoHS
Long product name AISENS A146-0477 networking cable Blue 0.5 m Cat7 S/FTP (S-STP) Flat:
RJ45 patch cord network cable LSZH Cat.7 600 MHz S/FTP PIMF AWG26, Blue, 0.5M