Catalog Object Cloud
Conceptronic

Conceptronic ABBY17B Long Range Bluetooth 5.3 USB Adapter, External Antenna

Product code:
ABBY17B
Brand:
Conceptronic
Product name:
ABBY17B Long Range Bluetooth 5.3 USB Adapter, External Antenna
GTIN (EAN/UPC):
4015867236284, 4015867239568
Bullet Points Conceptronic ABBY17B Long Range Bluetooth 5.3 USB Adapter, External Antenna:
  • Bluetooth version 5.3 EDR (Class 1)
  • Low power consumption
  • Working distance: 100 meters
  • Data transfer speed up to 3Mbps
  • Compatible with Bluetooth 5.1/5.0/4.0/3.0/2.1
  • Equipped with 4dBi high gain antenna
  • Simple Plug and Play installation
Long product name Conceptronic ABBY17B Long Range Bluetooth 5.3 USB Adapter, External Antenna:
Long Range Bluetooth 5.3 USB Adapter, External Antenna
Conceptronic ABBY17B Long Range Bluetooth 5.3 USB Adapter, External Antenna:
This Bluetooth 5.3 USB Adapter can create a wireless connection to other Bluetooth devices including headsets, speakers, keyboard, mouse, and mobile devices.
Bluetooth 5.3 + EDR (Enhanced Data Rate) reduces the transmission rate loss caused by 2.4GHz band interference and enhances stability and anti-interference.
The low power consumption and compact form factor allows you to leave it plugged into your notebook. Perfect for mobile users!
Equipped with an extra-long rotatable 4dBi antenna for longer transmission distances coupled with Class 1 radio technology. This adapter is capable of transmission distances up to 100m in open places.