Catalog Object Cloud
aiten data

aiten data Set Of 4 Wheels With Brake

Product code:
80.33.17
Brand:
aiten data
Product name:
Set Of 4 Wheels With Brake
GTIN (EAN/UPC):
6940533543671
Bullet Points aiten data Set Of 4 Wheels With Brake:
  • Flexible rotation.
  • Support up to 240 kg each.
  • With brake.
Long product name aiten data Set Of 4 Wheels With Brake:
Set Of 4 Wheels With Brake
aiten data Set Of 4 Wheels With Brake:
Aiten Data provides two sets of 4 wheels: one with brake and the other without it. Both models have 4 point fixing with rack or server cabinets and are very easy to install.

They are ideal for floor or large cabinets, as they allow flexibility of movement. Aiten Data wheels have 360° rotation.

They are made of steel and rubber, so they resist a great load. Between the 4 wheels they support a maximum weight of 600 kg.