Catalog Object Cloud
LG

LG 38BR85QC-W computer monitor 96.5 cm (38") 3840 x 1600 pixels UltraWide Quad HD+ LCD White

Product code:
38BR85QC-W
Brand:
LG
Product name:
38BR85QC-W
GTIN (EAN/UPC):
0195174073544, 195174073544, 8806096213070
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points LG 38BR85QC-W computer monitor 96.5 cm (38") 3840 x 1600 pixels UltraWide Quad HD+ LCD White:
  • 96.5cm (38") UltraWide Quad HD+ 3840 x 1600 Edge-Lit Nano IPS
  • 1ms, 21:9, 1000:1
  • USB, HDMI, DisplayPort
Long product name LG 38BR85QC-W computer monitor 96.5 cm (38") 3840 x 1600 pixels UltraWide Quad HD+ LCD White:
96.5cm (38") UltraWide Quad HD+ 3840 x 1600 Edge-Lit Nano IPS, 21:9, 1.07B, 1ms, 178°, 1000:1
LG 38BR85QC-W computer monitor 96.5 cm (38") 3840 x 1600 pixels UltraWide Quad HD+ LCD White:
WQHD+ (3840x1600) Curved (2300R)
Ultra-spacious
productivity
The UltraWide™ QHD+ (3840x1600) screen with 2300R curvature and a 3-side borderless design is ideal for multitasking, as it can display multiple programs at once.

Nano IPS with DCI-P3 98% (Typ.)
Every detail comes to life
With Nano IPS and support for DCI-P3 98% (Typ.) color gamut on the high-resolution WQHD+ (3840x1600) display, you can experience a wide color spectrum with detailed color and contrast.

VESA DisplayHDR™ 600
Clean and bright HDR
Featuring VESA DisplayHDR™ 600, this monitor offers a wide range of brightness and contrast for an immersive experience when playing the latest HDR games, watching movies, and viewing pictures.

Dual Controller (Built-in KVM)
Multi devices, one monitor
The dual controller helps to work through a single monitor with two computers and transfer files to either computer. Also, the built-in KVM feature allows you to control both computers with a single keyboard and mouse.

PBP & PIP
One screen, multi views
Streamline your multitasking by making use of Picture-by-Picture and Picture-in-Picture to connect multiple devices, split your screen, or float a smaller window over your main window.

LG Switch app
Switch swiftly
LG Switch app helps to optimize the monitor to your work and life. You can readily divide the whole display up to 6, change the theme design, or even launch a video call platform with a mapped hotkey.

USB Type-C™, RJ45
Productivity hub
with easy connectivity
Make the most of your productivity with a monitor featuring RJ45 (LAN port) for wired Ethernet. The USB Type-C™ port supports connection to various devices, data transfer, and up to 90W of power delivery via only a single cable.

Ergonomic design
Easy and comfy
Get your perfect viewing angle with the ergonomically designed stand: adjust the height, tilt, and swivel easily to find the position that fits you best.

What’s in the box
1. Stand body 2. Stand base 3. Cable holder 4. Power code 5. HDMI cable 6. DP cable 7. USB A to B cable 8. USB C to C cable