NGS ROLLER FURIA 2 TINY Stereo portable speaker Black 10 W
Product code:
ELEC-SPK-0926
Brand:
NGS
Product name:
ROLLER FURIA 2 TINY
GTIN (EAN/UPC):
8435430625936
Bullet Points NGS ROLLER FURIA 2 TINY Stereo portable speaker Black 10 W:
- Wireless speaker compatible with Bluetooth 5.4 technology for enjoying music both indoors and outdoors
- Compact and portable size, provides high-quality sound thanks to its powerful 20W output
- Robust design with durable fabric material
- Water-resistant, compliant with IPX7 standard. Submersible for up to 30 minutes at a depth of less than 1 meter
- Amplifies sound, can pair two devices simultaneously and increase the sound power with its True Wireless Technology
- Compatible with Bluetooth Technology: Connect your device via Bluetooth and play your music with the best sound quality
- Equipped with a USB input port for connecting a memory of up to 32GB
- Includes an AUX In input for a 3.5mm Jack
- 3.6V/3200mAh rechargeable lithium battery that can play music for up to 7 hours (at 50% volume)
- Control your music from the speaker with the integrated easy-to-use buttons
- Comes with a USB-C charging cable for convenient charging
- Mobile range for music playback is up to 10m
Long product name NGS ROLLER FURIA 2 TINY Stereo portable speaker Black 10 W:
20W, Bluetooth 5.5, IPX7, 3.6V, 3200mAh Li-ion, 2402 - 2480 MHz
NGS ROLLER FURIA 2 TINY Stereo portable speaker Black 10 W:
IPX7 WATERPROOF 20W BT SPEAKER USB INPUT, LED LIGHTS