Catalog Object Cloud
AISENS

AISENS ASUC-12P020-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Product code:
ASUC-12P020-GR
Brand:
AISENS
Product name:
ASUC-12P020-GR
GTIN (EAN/UPC):
8435739902929
Bullet Points AISENS ASUC-12P020-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
  • Wired
  • Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • USB Power Delivery (USB PD)
  • Ethernet LAN 10,100,1000 Mbit/s
  • MMC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, RS-MMC, SD, SDHC, SDXC
  • Plug and Play
Long product name AISENS ASUC-12P020-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
ASUC-12P020-GR – USB-C Dock 12 in 1, USB-C to 2xHDMI, 1xDisplayport, 1xRJ45, 3xUSB-A, 1xUSB-C, 1xUSB-C PD, 1xSD, 1xMicro SD, 1xAudio, Gray, 30cm
AISENS ASUC-12P020-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
USB-C to 2xHDMI, 1xDISPLAYPORT SST MST, 1xRJ45, 3xUSB-A 5G, 1xUSB-C 5G, 1xUSB-C PD 100W, 1xSD Card Reader, 1xMICRO SD Card Reader, 1xAudio Converter
> This multi-function product incorporates an aluminum casing making it very light, very small in size, modern in design and easy to carry.
> It is excellent for connecting expansion accessories to computers with a USB-C interface.
> Turn your laptop into a powerful workstation wherever you are.
> Connect 3 displays at once via the HDMI and DISPLAYPORT ports with a resolution of up to 4K@60Hz, power a laptop or tablet via the USB-C PD port up to 100W; the Ethernet port allows you to reliably access a wired network; connect the mouse, keyboard, external hard drive, etc. and power your smartphone, e-reader, etc. using the USB Type-A or USB-C ports; it can also read memory cards.
> Never carry around multiple single-purpose adapters again!
> This docking station not only fulfills its primary function of connecting and expanding ports, but also acts as an ergonomic laptop stand. By placing it underneath your device, it slightly elevates the laptop, improving air circulation and contributing to more efficient cooling. Plus, by offering a natural tilt, it optimizes user posture, providing a more comfortable user experience and reducing wrist and neck strain during long workdays.

Hardware requirements:
> Device with free USB-C, Thunderbolt3/4 or USB4 port
Requirements for Power Delivery function (USB-C PD):
> Device with free USB-C or Thunderbolt3/4 port with “Power Delivery” support
Requirements for HDMI/DISPLAYPORT video output:
> Device with USB-C port that supports “DP Alt Mode” (DisplayPort Alternate Mode), Thunderbolt3/4 or USB4 port
> This 12-in-1 USB-C dock is suitable for use with all notebooks, PCs or other devices equipped with a USB-C connector (USB-C DisplayPort Alt mode), Thunderbolt3/4 or USB4. In case of incompatibility, this product may only function partially (loss of some functions). For details on the specifications of your device, please refer to the manual of your PC / laptop / tablet / smartphone or the customer support of your device manufacturer.

Specifications:
2xHDMI Ports:
> Supports maximum resolution up to 4Kx2K@60Hz(3840x2160p)
> Note: NOT all USB-C devices can work with the HDMI output of this converter. ONLY Thunderbolt3/4, USB4, or USB-C devices that support DP ALT Mode (DisplayPort Alt Mode) can work with the HDMI output of this converter. Please check with your device's manual before using this converter to avoid compatibility issues.
> Supports SST or MST mode (some OS does not support MST).
> MST mode allows you to mirror or extend your PC desktop to up to 3 additional monitors. (some OS does not support MST).
> Supports HDCP

1xDISPLAYPORT Ports:
> The DISPLAYPORT port supports a maximum resolution up to 4Kx2K@60Hz(3840x2160p).
> Note: NOT all USB-C devices can work with the DISPLAYPORT output of this converter. ONLY Thunderbolt3/4, USB4, or USB-C devices that support DP ALT Mode (DisplayPort Alt Mode or DisplayPort Alternate Mode) can work with the DISPLAYPORT output of this converter. Please check with your device's manual before using this converter to avoid compatibility issues.
> Supports SST or MST mode (some OS does not support MST).
> MST mode allows you to mirror or extend your PC desktop to up to 3 additional monitors. (some OS does not support MST).

1xRJ45 Ethernet Port:
> Chipset: RTL8153
> Plug and play on Windows (10/11), Mac OS X (10.6-10.11), iPadOS 15, Linux OS etc. Note: Drivers are required to be installed for some operating systems or in case of abnormal operation such as slow transfer speed, internet cut off or no internet connection etc.
Note:
> If you encounter unstable performance when using this product, such as slow transfer speed, internet cut off or no internet connection etc., please update the drivers to the latest version. You can download the latest version of drivers from the aisenstech.com website by searching for the reference: ASUC-12P020-GR
> Compatible with IEEE 802.3az, IEEE 802.3, 802.3u, and 802.3ab, IEEE 802.3x
> Data transfer rate: 10, 100, 1000 Mbit/s
> Supports crossover detection and automatic correction.

3xUSB3.0 Ports:
> Supports transfer speeds up to 5Gbps. Backward compatible with USB2.0, USB1.1 and USB1.0
> Suitable for connecting any USB accessory or peripheral such as keyboard, mouse, flash drive, external hard drive, printer, etc.

1xUSB-C USB3.1 Gen1 5G Port (Data):
> Supports transfer speed up to 5Gbps. Backward compatible with USB3.0, USB2.0
> Suitable for connecting any USB accessory or peripheral such as keyboard, mouse, flash drive, external hard drive, printer etc.

1xUSB-C Port (Power Delivery Only):
> The USB-C port only supports charging, it does NOT support data transfer, so you CANNOT connect accessories or peripherals such as a flash drive, external hard drive, mouse, keyboard, etc. to the USB-C port of this converter.
> Supports USB PD 100W

1xSD Slot & 1xTF Slot with Speed ​​up to 5Gbps:
> SD slot supports SDXC, SDHC, SD, MMC, RS-MMC cards
> TF slot supports Micro SDXC, Micro SD, Micro SDHC cards
> Both slots are allowed to be used simultaneously to read cards with speed up to 5Gbps.

1x3.5mm Audio Port (supports 3-pin or 4-pin connection):
> Built-in 16bit ADC chip
> Sampling rate: 48, 96KHZ
> Bit width: 16bit

> Length: 30cm
> Color: Gray
> Regulations: RoHS, CE
> Functional test: 100% tested

Package Contents:
> 1 x 12-in-1 USB-C Dock
> 1 x Multi-language User Manual